The TPA2005D1 is a 1.4-W mono filter-free class-D audio power amplifier for cellular handsets and PDAs, available in an 8-pin SON (DRB) package measuring 3.00 mm × 3.00 mm. It operates from a 2.5 V to 5.5 V supply, delivers 84% efficiency into an 8-Ω load at 400 mW, and draws 2.8 mA quiescent current. The device includes short-circuit and thermal protection, features a -71-dB PSRR at 217 Hz, and requires only three external components. Package variants support operation from -40°C to 85°C.
1.4-W Mono Class-D Audio Amplifier (TPA2005) 8-SON -40 to 85
Amplifier IC 1-Channel (Mono) Class D 8-SON (3x3)
Manufacturer: Texas Instruments
Win Source Part Number: 055350-TPA2005D1DRBR
Packaging: Reel - TR
Type: Class D
Features: Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 1.45W x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SON (3x3)
Dimension: 8-VDFN Exposed Pad
Supply Voltage - Operating: 2.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
1.4-W Mono Class-D Audio Amplifier (TPA2005) 8-SON -40 to 85 Product overview: TPA2005D1DRBRG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA2005D1DRBRG4 can be used for catalog matching and distributor lookup.
Audio Amplifiers Mono Fully Diff Filter-Free Class-D
IC AMP CLASS D MONO 1.45W 8SON
Amplifier IC 1-Channel (Mono) Class D 8-SON (3x3)
IC AMP CLASS D MONO 1.45W 8SON
IC AMP CLASS D MONO 1.45W 8SON
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | TPA2005D1DRBRG4 | TPA2005D1DRBRG4-ND | 055350-TPA2005D1DRBRG4 | 742-TPA2005D1DRBRG4 | TPA2005D1DRBRG4 | TPA2005D1DRBRG4 | TPA2005D1DRBRG4 | TPA2005D1DRBRG4 | TPA2005D1DRBRG4 |
| Product Name | TPA2005D1 1.4-W Mono Class-D Audio Amplifier (TPA2005) | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TPA2005D1DRBRG4 | Audio Amplifier | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | |||
| Output Power | 1.4 watts | 1.45 watts | 1.45 watts | 1.45 watts | 1.45 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | BGA MICROSTAR JUNIOR,MSOP-PowerPAD,SON | 8-VDFN Exposed Pad | 8-SON (3x3) | Tape and Reel | 8-VDFN Exposed Pad | Surface Mount | 8-VDFN Exposed Pad |