The TPA122DR is a 150-mW stereo audio power amplifier in an 8-pin SOIC package, designed for operation from 2.5 V to 5.5 V with a -40°C to 85°C operating temperature range. It features internal midrail generation, pop reduction, and thermal and short-circuit protection. The device delivers 70 mW continuous RMS power per channel into an 8-Ω load at 1 kHz with THD+N below 0.1% and maintains less than 2% THD+N across the audio band. Output offset voltage is 10 mV max, supply current is 1.5 to 3 mA, and shutdown current is 10 to 50 µA. Pinout is compatible with LM4880 and LM4881. The SOIC package is provided in tape and reel with 2500 units per reel, with thermal dissipation rated at 725 mW at 25°C, derating at 5.8 mW/°C.
150-mW Stereo Audio Power Amplifier 8-SOIC -40 to 85
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-SOIC
70mW Stereo Audio Amplifier, 2.5-5.5V, 8-SOIC, SM Product overview: TPA122DR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70mW, 5.5V, SOIC. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 70mW, 5.5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA122DR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 033405-TPA122DR
Packaging: Reel - TR
Type: Class AB
Features: Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load: 70mW x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Dimension: 8-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Audio Amplifier, 0.15W, 2 Channel(s), 1 Func, CMOS, PDSO8
Audio Amplifiers 150mW Stereo
IC AMP CLASS AB STER 70MW 8SOIC
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-SOIC
IC AMP CLASS AB STER 70MW 8SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | TPA122DR | 296-2466-2-ND | 742-TPA122DR | 033405-TPA122DR | TPA122DR | TPA122DR | TPA122DR | TPA122DR | TPA122DR |
| Product Name | TPA122 150-mW Stereo Audio Power Amplifier | Audio Amplifiers | 70mW 5.5V SOIC Audio Amplifier | Linear - Linear - Amplifiers - Audio - TPA122DR | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| Features | Thermal Shutdown Protection | ||||||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | 2.5 to 5.5 volts | ||||
| Output Power | 0.0700 watts | 0.0700 watts | 0.0700 watts | 0.0700 watts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |