Texas Instruments TPA1517 Stereo, Medium Power, Class-AB Audio Amplifier TPA1517DWPRG4

Description
Stereo, Medium Power, Class-AB Audio Amplifier 20-SO PowerPAD -40 to 85
Request a Quote Datasheet
Description
Stereo, Medium Power, Class-AB Audio Amplifier 20-SO PowerPAD -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPA1517 Stereo, Medium Power, Class-AB Audio Amplifier - TPA1517DWPRG4 - Texas Instruments
Dallas, TX, United States
TPA1517 Stereo, Medium Power, Class-AB Audio Amplifier
TPA1517DWPRG4
TPA1517 Stereo, Medium Power, Class-AB Audio Amplifier TPA1517DWPRG4
Stereo, Medium Power, Class-AB Audio Amplifier 20-SO PowerPAD -40 to 85

Stereo, Medium Power, Class-AB Audio Amplifier 20-SO PowerPAD -40 to 85

Buy Now Datasheet
Audio Amplifiers - TPA1517DWPRG4-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
TPA1517DWPRG4-ND
Audio Amplifiers TPA1517DWPRG4-ND
Amplifier IC 2-Channel (Stereo) Class AB 20-HSOIC

Amplifier IC 2-Channel (Stereo) Class AB 20-HSOIC

Buy Now Datasheet
Singapore, Singapore
Audio Amplifier
742-TPA1517DWPRG4
Audio Amplifier 742-TPA1517DWPRG4
6-W stereo, 9.5- to 18-V supply, analog input Class-AB audio amplifier 20-SO PowerPAD -40 to 85 Product overview: TPA1517DWPRG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA1517DWPRG4 can be used for catalog matching and distributor lookup.

6-W stereo, 9.5- to 18-V supply, analog input Class-AB audio amplifier 20-SO PowerPAD -40 to 85 Product overview: TPA1517DWPRG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA1517DWPRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - TPA1517DWPRG4 - 937206-TPA1517DWPRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TPA1517DWPRG4
937206-TPA1517DWPRG4
Linear - Linear - Amplifiers - Audio - TPA1517DWPRG4 937206-TPA1517DWPRG4
Manufacturer: Texas Instruments Win Source Part Number: 937206-TPA1517DWPRG4 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Amplifier IC 2-Channel (Stereo) Class AB 20-HSOIC Package: 20-SOIC (0.295", 7.50mm Width) Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TPA1517 Categories: Integrated Circuits (ICs) Case / Package: 20-HSOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001

Manufacturer: Texas Instruments
Win Source Part Number: 937206-TPA1517DWPRG4
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Amplifier IC 2-Channel (Stereo) Class AB 20-HSOIC
Package: 20-SOIC (0.295", 7.50mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPA1517
Categories: Integrated Circuits (ICs)
Case / Package: 20-HSOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001

Buy Now Datasheet
Linear - Amplifiers - Audio - TPA1517DWPRG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
TPA1517DWPRG4
Linear - Amplifiers - Audio TPA1517DWPRG4
IC AMP CLASS AB STER 6W 20SOPWR

IC AMP CLASS AB STER 6W 20SOPWR

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Amplifiers
TPA1517DWPRG4
Audio Amplifiers TPA1517DWPRG4
Audio Amplifiers Stereo Med Power Class-AB

Audio Amplifiers Stereo Med Power Class-AB

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TPA1517DWPRG4
Integrated Circuits (ICs) - Linear - Amplifiers TPA1517DWPRG4
IC AMP CLASS AB STER 6W 20SOPWR

IC AMP CLASS AB STER 6W 20SOPWR

Supplier's Site
Audio Amplifiers - TPA1517DWPRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TPA1517DWPRG4
Audio Amplifiers TPA1517DWPRG4
Amplifier IC 2-Channel (Stereo) Class AB 20-HSOIC

Amplifier IC 2-Channel (Stereo) Class AB 20-HSOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Operational Amplifiers Audio Amplifier Chips
Product Number TPA1517DWPRG4 TPA1517DWPRG4-ND 742-TPA1517DWPRG4 937206-TPA1517DWPRG4 TPA1517DWPRG4 TPA1517DWPRG4 TPA1517DWPRG4 TPA1517DWPRG4
Product Name TPA1517 Stereo, Medium Power, Class-AB Audio Amplifier Audio Amplifiers Audio Amplifier Linear - Linear - Amplifiers - Audio - TPA1517DWPRG4 Linear - Amplifiers - Audio Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Audio Amplifiers
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 9.5 to 18 volts 9.5 to 18 volts 15 volts 18 to 9.5 volts 9.5 to 18 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type PDIP,SO PowerPAD SOIC; "20-SOIC (0.295"", 7.50mm Width) Exposed Pad" Tape and Reel SOIC; 20-HSOIC 20-SOIC (0.295, 7.50mm Width) Exposed Pad SOIC; 20-SOIC (0.295\", 7.50mm Width) Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

TLE2021B Excalibur High-Speed Low-Power Precision Operational Amplifier - 5962-9088107QPA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 40 volts
VOS 0.2000 millivolts
Quiescent Current (IQ) 300 microamps
View Details
BUF04701 4-Channel, 12V, CMOS Buffer Amplifier - BUF04701AIPWR - Texas Instruments
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 3.5 to 12 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
8 suppliers
TLV2461M Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051203QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers
TLE2142AM High Speed High Drive Precision Dual Operational Amplifier - 5962-9321604QHA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 44 volts
VOS 0.7500 millivolts
Quiescent Current (IQ) 4400 microamps
View Details
4 suppliers