Texas Instruments High-Performance Analog Instrumentation, Op Amps, Buffer Amps TLV9061IDPWR

Description
CMOS Amplifier 1 Circuit Rail-to-Rail 5-X2SON (0.8x0.8)
Request a Quote Datasheet
Description
CMOS Amplifier 1 Circuit Rail-to-Rail 5-X2SON (0.8x0.8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - 296-49053-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-49053-6-ND
Instrumentation, Op Amps, Buffer Amps 296-49053-6-ND
CMOS Amplifier 1 Circuit Rail-to-Rail 5-X2SON (0.8x0.8)

CMOS Amplifier 1 Circuit Rail-to-Rail 5-X2SON (0.8x0.8)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-49053-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-49053-1-ND
Instrumentation, Op Amps, Buffer Amps 296-49053-1-ND
CMOS Amplifier 1 Circuit Rail-to-Rail 5-X2SON (0.8x0.8)

CMOS Amplifier 1 Circuit Rail-to-Rail 5-X2SON (0.8x0.8)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-49053-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-49053-2-ND
Instrumentation, Op Amps, Buffer Amps 296-49053-2-ND
CMOS Amplifier 1 Circuit Rail-to-Rail 5-X2SON (0.8x0.8)

CMOS Amplifier 1 Circuit Rail-to-Rail 5-X2SON (0.8x0.8)

Buy Now Datasheet
10MHz 1.8V 5.5V Operational Amplifier IC - 687-TLV9061IDPWR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10MHz 1.8V 5.5V Operational Amplifier IC
687-TLV9061IDPWR
10MHz 1.8V 5.5V Operational Amplifier IC 687-TLV9061IDPWR
Industry''s smallest 10MHz, RRIO, 1.8V-5.5V operational amplifier 5-X2SON -40 to 125 Product overview: TLV9061IDPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 1.8V, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, 1.8V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV9061IDPWR can be used for catalog matching and distributor lookup.

Industry''s smallest 10MHz, RRIO, 1.8V-5.5V operational amplifier 5-X2SON -40 to 125 Product overview: TLV9061IDPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 1.8V, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, 1.8V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV9061IDPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV9061IDPWR - 849425-TLV9061IDPWR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV9061IDPWR
849425-TLV9061IDPWR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV9061IDPWR 849425-TLV9061IDPWR
Manufacturer: Texas Instruments Win Source Part Number: 849425-TLV9061IDPWR Features: Amplifier 1 Circuit Package: Reel - TR Family Name: TLV9061 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-49053-1, 296-49053-6, 296-49053-2

Manufacturer: Texas Instruments
Win Source Part Number: 849425-TLV9061IDPWR
Features: Amplifier 1 Circuit
Package: Reel - TR
Family Name: TLV9061
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-49053-1, 296-49053-6, 296-49053-2

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV9061IDPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV9061IDPWR
Integrated Circuits (ICs) - Linear - Amplifiers TLV9061IDPWR
IC CMOS 1 CIRCUIT 5X2SON

IC CMOS 1 CIRCUIT 5X2SON

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV9061IDPWR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV9061IDPWR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV9061IDPWR
IC CMOS 1 CIRCUIT 5X2SON

IC CMOS 1 CIRCUIT 5X2SON

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV9061IDPWR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLV9061IDPWR
Instrumentation, OP Amps, Buffer Amps TLV9061IDPWR
IC CMOS 1 CIRCUIT 5X2SON

IC CMOS 1 CIRCUIT 5X2SON

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV9061IDPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV9061IDPWR
Instrumentation, OP Amps, Buffer Amps TLV9061IDPWR
CMOS Amplifier 1 Circuit Rail-to-Rail 5-X2SON (0.8x0.8)

CMOS Amplifier 1 Circuit Rail-to-Rail 5-X2SON (0.8x0.8)

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV9061IDPWR
Operational Amplifiers - Op Amps TLV9061IDPWR
Operational Amplifiers - Op Amps World's Smallest Amp 10MHz, RRIO, 1.8V-5.5V op-amp delivers high performance for challenging systems 5-X2SON -40 to 125

Operational Amplifiers - Op Amps World's Smallest Amp 10MHz, RRIO, 1.8V-5.5V op-amp delivers high performance for challenging systems 5-X2SON -40 to 125

Buy Now Datasheet
Op-Amp, Single, 10Mhz, 6.5V/us, X2Son-5; No. Of Amplifiers Texas Instruments - 27AJ0111 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, Single, 10Mhz, 6.5V/us, X2Son-5; No. Of Amplifiers Texas Instruments
27AJ0111
Op-Amp, Single, 10Mhz, 6.5V/us, X2Son-5; No. Of Amplifiers Texas Instruments 27AJ0111
OP-AMP, SINGLE, 10MHZ, 6.5V/US, X2SON-5; No. of Amplifiers:1 Amplifier; Bandwidth:10MHz; Slew Rate:6.5V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:X2SON; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP-AMP, SINGLE, 10MHZ, 6.5V/US, X2SON-5; No. of Amplifiers:1 Amplifier; Bandwidth:10MHz; Slew Rate:6.5V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:X2SON; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number 296-49053-6-ND 687-TLV9061IDPWR 849425-TLV9061IDPWR TLV9061IDPWR TLV9061IDPWR TLV9061IDPWR TLV9061IDPWR TLV9061IDPWR 27AJ0111
Product Name Instrumentation, Op Amps, Buffer Amps 10MHz 1.8V 5.5V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV9061IDPWR Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Op-Amp, Single, 10Mhz, 6.5V/us, X2Son-5; No. Of Amplifiers Texas Instruments
Features Rail-Rail-Out
Source Current (IS) 0.5380 milliamps 0.5380 milliamps 0.5380 milliamps
Slew Rate 6.5 V/µs 6.50E-6 V/µs 6.5 V/µs 6.5 V/µs
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type 4-XFDFN Exposed Pad Surface Mount Surface Mount 5-XFDFN Exposed Pad
Unlock Full Specs
to access all available technical data