10-W Stereo Class-D Audio Power Amplifier (TPA3101) 48-HTQFP -40 to 85
10W Stereo Class-D Audio Amp, 10-26V, 36dB Gain, HTQFP Product overview: TPA3101D2PHPR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W, 26V. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 10W, 26V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA3101D2PHPR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 033464-TPA3101D2PHPR
Packaging: Reel - TR
Type: Class D
Features: Differential Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 10W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-HTQFP (7x7)
Dimension: 48-TQFP Exposed Pad
Supply Voltage - Operating: 10 V to 26 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Amplifier IC 2-Channel (Stereo) Class D 48-HTQFP (7x7)
Amplifier IC 2-Channel (Stereo) Class D 48-HTQFP (7x7)
Amplifier IC 2-Channel (Stereo) Class D 48-HTQFP (7x7)
Audio Amplifiers 10-W Stereo Class-D Aud Power Amplifier
IC AMP CLASS D STER 10W 48HTQFP
IC AMP CLASS D STER 10W 48HTQFP
Amplifier IC 2-Channel (Stereo) Class D 48-HTQFP (7x7)
IC AMP CLASS D STER 10W 48HTQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | TPA3101D2PHPR | 742-TPA3101D2PHPR | 033464-TPA3101D2PHPR | 296-26883-2-ND | TPA3101D2PHPR | TPA3101D2PHPR | TPA3101D2PHPR | TPA3101D2PHPR | TPA3101D2PHPR |
| Product Name | TPA3101D2 10-W Stereo Class-D Audio Power Amplifier (TPA3101) | 10W 26V Audio Amplifier | Linear - Linear - Amplifiers - Audio - TPA3101D2PHPR | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 10 to 26 volts | 24 volts | 10 to 26 volts | 10 to 26 volts | 26 to 10 volts | 10 to 26 volts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | HTQFP,VQFN | Tape and Reel | QFP; 48-HTQFP (7x7) | 48-PowerTQFP | 48-PowerTQFP | Surface Mount | QFP; 48-PowerTQFP | ||
| Output Power | 10 watts | 10 watts | 10 watts | 10 watts |