9-W Stereo Class-D Audio Power Amplifier with Volume Control (TPA3002) 48-HTQFP -40 to 85
9-W stereo, 8.5- to 14-V supply, analog input Class-D audio amplifier w/ volume control 48-HTQFP -40 to 85 Product overview: TPA3002D2PHP from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA3002D2PHP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 083383-TPA3002D2PHP
Packaging: Reel - TR
Type: Class D
Features: Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 9W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-HTQFP (7x7)
Dimension: 48-TQFP Exposed Pad
Supply Voltage - Operating: 8.5 V to 14 V
Alternative Parts (Cross-Reference): LX1720-01CDB; TPA3002D2PHPRG4; TPA3002D2PHPR; TPA3002D2PHP;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Amplifier IC 2-Channel (Stereo) Class D 48-HTQFP (7x7)
Volume Control Circuit, 2 Channel(s), CMOS, PQFP48
Amplifier IC 2-Channel (Stereo) Class D 48-HTQFP (7x7)
IC AMP CLASS D STEREO 9W 48HTQFP
Audio Amplifiers Stereo Med Pwr Filter-Free Class-D
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TPA3002D2PHP | 742-TPA3002D2PHP | 083383-TPA3002D2PHP | TPA3002D2PHP-ND | TPA3002D2PHP | TPA3002D2PHP | TPA3002D2PHP | TPA3002D2PHP |
| Product Name | TPA3002D2 9-W Stereo Class-D Audio Power Amplifier with Volume Control (TPA3002) | Audio Amplifier | Linear - Linear - Amplifiers - Audio - TPA3002D2PHP | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 12 volts | 8.5 to 14 volts | 8.5 to 14 volts | 8.5 to 14 volts | 14 to 8.5 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | Tray | QFP; 48-HTQFP (7x7) | 48-PowerTQFP | QFP; HTQFP48 | QFP; 48-PowerTQFP | 48-PowerTQFP | ||
| Output Power | 9 watts | 9 watts | 9 watts |