Texas Instruments High-Performance Analog Audio Amplifiers TPA0252PWPR

Description
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 24-HTSSOP
Request a Quote Datasheet
Description
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 24-HTSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Amplifiers - TPA0252PWPR-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
TPA0252PWPR-ND
Audio Amplifiers TPA0252PWPR-ND
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 24-HTSSOP

Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 24-HTSSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Audio - TPA0252PWPR - 090174-TPA0252PWPR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TPA0252PWPR
090174-TPA0252PWPR
Linear - Linear - Amplifiers - Audio - TPA0252PWPR 090174-TPA0252PWPR
Manufacturer: Texas Instruments Win Source Part Number: 090174-TPA0252PWPR Packaging: Reel - TR Type: Class AB Features: Depop, Differential Inputs, Input Multiplexer, Mute, Shutdown, Thermal Protection, Volume Control Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) with Stereo Headphones Max Output Power x Channels @ Load: 2.8W x 2 @ 3 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-HTSSOP Dimension: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 090174-TPA0252PWPR
Packaging: Reel - TR
Type: Class AB
Features: Depop, Differential Inputs, Input Multiplexer, Mute, Shutdown, Thermal Protection, Volume Control
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load: 2.8W x 2 @ 3 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-HTSSOP
Dimension: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TPA0252PWPR
Integrated Circuits (ICs) - Linear - Amplifiers TPA0252PWPR
IC AMP AB STEREO 2.8W 24HTSSOP

IC AMP AB STEREO 2.8W 24HTSSOP

Supplier's Site
Audio Amplifiers - TPA0252PWPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TPA0252PWPR
Audio Amplifiers TPA0252PWPR
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 24-HTSSOP

Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 24-HTSSOP

Buy Now Datasheet
Linear - Amplifiers - Audio - TPA0252PWPR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
TPA0252PWPR
Linear - Amplifiers - Audio TPA0252PWPR
IC AMP AB STEREO 2.8W 24HTSSOP

IC AMP AB STEREO 2.8W 24HTSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips Audio Amplifier Chips
Product Number TPA0252PWPR-ND 090174-TPA0252PWPR TPA0252PWPR TPA0252PWPR TPA0252PWPR
Product Name Audio Amplifiers Linear - Linear - Amplifiers - Audio - TPA0252PWPR Integrated Circuits (ICs) - Linear - Amplifiers Audio Amplifiers Linear - Amplifiers - Audio
Features Thermal Shutdown Protection
Supply Voltage (VS) 4.5 to 5.5 volts 4.5 to 5.5 volts 5.5 to 4.5 volts 4.5 to 5.5 volts
Output Power 2.8 watts 2.8 watts 2.8 watts 2.8 watts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data