Texas Instruments High-Performance Analog Quad 1MHz 1.8V 5.5V Operational Amplifier IC TLV9004IRTER

Description
4-Channel, 1MHz, RRIO, 1.8V to 5.5V Operational Amplifier for Cost-Optimized Systems 16-WQFN -40 to 125 Product overview: TLV9004IRTER from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 1.8V, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 1.8V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV9004IRTER can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-Channel, 1MHz, RRIO, 1.8V to 5.5V Operational Amplifier for Cost-Optimized Systems 16-WQFN -40 to 125 Product overview: TLV9004IRTER from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 1.8V, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 1.8V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV9004IRTER can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 1MHz 1.8V 5.5V Operational Amplifier IC
687-TLV9004IRTER
Quad 1MHz 1.8V 5.5V Operational Amplifier IC 687-TLV9004IRTER
4-Channel, 1MHz, RRIO, 1.8V to 5.5V Operational Amplifier for Cost-Optimized Systems 16-WQFN -40 to 125 Product overview: TLV9004IRTER from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 1.8V, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 1.8V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV9004IRTER can be used for catalog matching and distributor lookup.

4-Channel, 1MHz, RRIO, 1.8V to 5.5V Operational Amplifier for Cost-Optimized Systems 16-WQFN -40 to 125 Product overview: TLV9004IRTER from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 1.8V, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 1.8V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV9004IRTER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 969075-TLV9004IRTER - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
969075-TLV9004IRTER
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 969075-TLV9004IRTER
Win Source Part Number: 969075-TLV9004IRTER Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel Number of Circuits: 4 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 2V/µs Gain Bandwidth Product: 1 MHz Current - Input Bias: 5 pA Voltage - Input Offset: 400 µV Current - Supply: 60µA Current - Output / Channel: 40 mA Package / Case: 16-WFQFN Exposed Pad Supplier Device Package: 16-WQFN (3x3) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: TLV9004IRTER-ND,296- 51828-6,296-51828-2, 296-51828-1 Base Product Number: TLV9004 Voltage - Supply Span (Min): 1.8 V Voltage - Supply Span (Max): 5.5 V

Win Source Part Number: 969075-TLV9004IRTER
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 4
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2V/µs
Gain Bandwidth Product: 1 MHz
Current - Input Bias: 5 pA
Voltage - Input Offset: 400 µV
Current - Supply: 60µA
Current - Output / Channel: 40 mA
Package / Case: 16-WFQFN Exposed Pad
Supplier Device Package: 16-WQFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: TLV9004IRTER-ND,296-51828-6,296-51828-2,296-51828-1
Base Product Number: TLV9004
Voltage - Supply Span (Min): 1.8 V
Voltage - Supply Span (Max): 5.5 V

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-51828-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-51828-1-ND
Instrumentation, Op Amps, Buffer Amps 296-51828-1-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-WQFN (3x3)

General Purpose Amplifier 4 Circuit Rail-to-Rail 16-WQFN (3x3)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-51828-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-51828-2-ND
Instrumentation, Op Amps, Buffer Amps 296-51828-2-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-WQFN (3x3)

General Purpose Amplifier 4 Circuit Rail-to-Rail 16-WQFN (3x3)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-51828-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-51828-6-ND
Instrumentation, Op Amps, Buffer Amps 296-51828-6-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-WQFN (3x3)

General Purpose Amplifier 4 Circuit Rail-to-Rail 16-WQFN (3x3)

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV9004IRTER - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV9004IRTER
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV9004IRTER
IC OPAMP GP 4 CIRCUIT 16WQFN

IC OPAMP GP 4 CIRCUIT 16WQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV9004IRTER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV9004IRTER
Integrated Circuits (ICs) - Linear - Amplifiers TLV9004IRTER
IC OPAMP GP 4 CIRCUIT 16WQFN

IC OPAMP GP 4 CIRCUIT 16WQFN

Supplier's Site
Operational Amplifier/Comparator >> Operational Amplifier - TLV9004IRTER - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Operational Amplifier
TLV9004IRTER
Operational Amplifier/Comparator >> Operational Amplifier TLV9004IRTER
5pA Quad 1MHz WQFN-16-EP(3x3) Operational Amplifier ROHS

5pA Quad 1MHz WQFN-16-EP(3x3) Operational Amplifier ROHS

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV9004IRTER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV9004IRTER
Instrumentation, OP Amps, Buffer Amps TLV9004IRTER
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-WQFN (3x3)

General Purpose Amplifier 4 Circuit Rail-to-Rail 16-WQFN (3x3)

Buy Now
Instrumentation, OP Amps, Buffer Amps - TLV9004IRTER - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLV9004IRTER
Instrumentation, OP Amps, Buffer Amps TLV9004IRTER
IC OPAMP GP 4 CIRCUIT 16WQFN

IC OPAMP GP 4 CIRCUIT 16WQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV9004IRTER
Operational Amplifiers - Op Amps TLV9004IRTER
Operational Amplifiers - Op Amps 4-Channel, 1MHz, RRIO, 1.8V to 5.5V Operational Amplifier for Cost-Optimized Systems 16-WQFN -40 to 125

Operational Amplifiers - Op Amps 4-Channel, 1MHz, RRIO, 1.8V to 5.5V Operational Amplifier for Cost-Optimized Systems 16-WQFN -40 to 125

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-TLV9004IRTER 969075-TLV9004IRTER 296-51828-1-ND TLV9004IRTER TLV9004IRTER TLV9004IRTER TLV9004IRTER TLV9004IRTER TLV9004IRTER
Product Name Quad 1MHz 1.8V 5.5V Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifier/Comparator >> Operational Amplifier Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Source Current (IS) 0.0600 milliamps 0.0600 milliamps 0.0600 milliamps 0.0600 milliamps
VOS 0.4000 millivolts 0.4000 millivolts 0.4000 millivolts
IBIAS 5.00E-6 µA 5.00E-6 µA 5.00E-6 µA 5.00E-6 µA
GBW 1 MHz 1 MHz 1 MHz 1 MHz
Unlock Full Specs
to access all available technical data

Similar Products

INA129 Precision, Low Power Instrumentation Amplifiers - INA129UA - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
9 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD704AR-16 - Lingto Electronic Limited
Specs
Source Current (IS) 1.5 milliamps
Bandwidth 0.8000 MHz
View Details
Audio Amplifier ICs - 2412904 - RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; SOP
Operating Range Audio Equipment
View Details