2-W Mono Class-D Audio Amplifier 48-BGA MICROSTAR JUNIOR -40 to 85
2-W Mono Class-D Audio Amplifier 48-BGA MICROSTAR JUNIOR -40 to 85 Product overview: TPA2000D1GQCR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA2000D1GQCR can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class D 48-BGA MICROSTAR JUNIOR (4x4)
Manufacturer: Texas Instruments
Win Source Part Number: 143936-TPA2000D1GQCR
Packaging: Reel - TR
Type: Class D
Features: Depop, Differential Inputs, Short-Circuit Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 2W x 1 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-BGA MICROSTAR JUNIOR (4x4)
Dimension: 48-VFBGA
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
IC AMP CLASS D MONO 2W 48BGA
IC AMP CLASS D MONO 2W 48BGA
Amplifier IC 1-Channel (Mono) Class D 48-BGA MICROSTAR JUNIOR (4x4)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | TPA2000D1GQCR | 742-TPA2000D1GQCR | 296-15638-2-ND | 143936-TPA2000D1GQCR | TPA2000D1GQCR | TPA2000D1GQCR | TPA2000D1GQCR |
| Product Name | TPA2000D1 2-W Mono Class-D Audio Amplifier | BGA Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TPA2000D1GQCR | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 to 2.7 volts | 2.7 to 5.5 volts | |
| Output Power | 2 watts | 2 watts | 2 watts | 2 watts | 2 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | BGA MICROSTAR JUNIOR,TSSOP | Tape and Reel | 48-VFBGA | 48-BGA MICROSTAR JUNIOR (4x4) | 48-VFBGA | 48-VFBGA | |
| Features | Thermal Shutdown Protection |