The TPA2013D1 is a 2.7-W constant output power mono Class-D audio amplifier with an integrated boost converter, designed to drive speakers up to 2.7 W into a 4-Ω load from a 3.6-V supply. It operates from 1.8 V to 5.5 V and features 90% efficiency, independent shutdown controls for the boost converter and amplifier, differential inputs, and an integrated low-pass filter for RF noise reduction. The TPA2013D1YZHR variant is packaged in a 16-ball DSBGA measuring 2.275 mm × 2.275 mm and is rated for operation from -40 °C to 85 °C. Thermal and short-circuit protection are integrated. The device supports three selectable gain settings: 2 V/V, 6 V/V, and 10 V/V, and synchronizes the boost and Class-D switching frequencies to eliminate audible beat frequencies.
2.7-W Constant Output Power Mono Class-D Audio Amplifier with Integrated Boost Converter (TPA2013) 16-DSBGA -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 033431-TPA2013D1YZHR
Packaging: Reel - TR
Type: Class D
Features: Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 2.7W x 1 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-DSBGA (2x2)
Dimension: 16-UFBGA, DSBGA
Supply Voltage - Operating: 1.8 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
2.7W, 2 Channel(s), 1 Func, PBGA16
2.7W Mono Class-D Audio Amp, 1.8-5.5V, 20dB Gain, 4R Product overview: TPA2013D1YZHR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7W, 5.5V. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2.7W, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA2013D1YZHR can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class D 16-DSBGA (2.24x2.16)
IC AMP CLASS D MONO 2.7W 16DSBGA
Audio Amplifiers 2.7W OUTPUT PWR MONO CLASS-D AUD AMP
Amplifier IC 1-Channel (Mono) Class D 16-DSBGA (2.24x2.16)
IC AMP CLASS D MONO 2.7W 16DSBGA
IC AMP CLASS D MONO 2.7W 16DSBGA
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | TPA2013D1YZHR | 033431-TPA2013D1YZHR | TPA2013D1YZHR | 742-TPA2013D1YZHR | 296-22582-2-ND | TPA2013D1YZHR | TPA2013D1YZHR | TPA2013D1YZHR | TPA2013D1YZHR | TPA2013D1YZHR |
| Product Name | TPA2013D1 2.7-W Constant Output Power Mono Class-D Audio Amplifier with Integrated Boost Converter (TPA2013) | Linear - Linear - Amplifiers - Audio - TPA2013D1YZHR | 2.7W 5.5V Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 5.5 to 1.8 volts | 1.8 to 5.5 volts | ||||
| Output Power | 2.7 watts | 2.7 watts | 2.7 watts | 2.7 watts | 2.7 watts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | DSBGA,QFN | 16-DSBGA (2x2) | DSBGA16 | Tape and Reel | 16-UFBGA, DSBGA | 16-UFBGA, DSBGA | 16-UFBGA, DSBGA | Surface Mount |