Manufacturer: Texas Instruments
Win Source Part Number: 033413-TPA2000D4DAP
Packaging: Tube/Rail
Type: Class D
Features: Depop, Differential Inputs, Shutdown
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load: 2W x 2 @ 4 Ohm; 90mW x 2 @ 32 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-HTSSOP
Dimension: 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Supply Voltage - Operating: 3.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class D 32-HTSSOP
2-W Stereo Class-D Audio Amplifier with Stereo Class-AB Headphone Drive 32-HTSSOP -40 to 85 Product overview: TPA2000D4DAP from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA2000D4DAP can be used for catalog matching and distributor lookup.
IC AMP CLASS D STER 2W 32HTSSOP
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class D 32-HTSSOP
Audio Amplifiers Stereo Filter-Free Class-D
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 033413-TPA2000D4DAP | 296-10830-5-ND | 742-TPA2000D4DAP | TPA2000D4DAP | TPA2000D4DAP | TPA2000D4DAP |
| Product Name | Linear - Linear - Amplifiers - Audio - TPA2000D4DAP | Audio Amplifiers | HTSSOP Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 3.7 to 5.5 volts | 3.7 to 5.5 volts | 5.5 to 3.7 volts | 3.7 to 5.5 volts | ||
| Output Power | 2 watts | 2 watts | 2 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Operation Class | Class D | Class D | Class D | |||
| Package Type | SSOP; SOP; TSSOP; 32-HTSSOP | "32-PowerTSSOP (0.240"", 6.10mm Width)" | Rail/Tube | 32-PowerTSSOP (0.240, 6.10mm Width) | SSOP; SOP; TSSOP; 32-PowerTSSOP (0.240\", 6.10mm Width) |