Automotive Catalog Mono Filter-Free Class-D Audio Amplifier 16-TSSOP -40 to 105
Amplifier IC 1-Channel (Mono) Class D 16-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1321768-TPA2000D1TPW
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Type: Class D
Features: Depop, Differential Inputs, Short-Circuit Protection, Shutdown
Standard Package: 2,000
Mounting: Surface Mount
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 2W x 1 @ 4Ohm
Voltage - Supply: 2.7V ~ 5.5V
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 16-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: -TPA2000D1TPWRG4Q1-N
Base Product Number: TPA2000
RoHS Status: ROHS3 Compliant
IC AMP CLASS D MONO 2W 16TSSOP
Amplifier IC 1-Channel (Mono) Class D 16-TSSOP
Audio Amplifiers Mono Filter-Free Class-D Audio Amp
IC AMP CLASS D MONO 2W 16TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TPA2000D1TPWRG4Q1 | 296-24318-2-ND | 1321768-TPA2000D1TPWRG4Q1 | TPA2000D1TPWRG4Q1 | TPA2000D1TPWRG4Q1 | TPA2000D1TPWRG4Q1 | TPA2000D1TPWRG4Q1 |
| Product Name | TPA2000D1-Q1 Automotive Catalog Mono Filter-Free Class-D Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 to 2.7 volts | ||
| Output Power | 2 watts | 2 watts | 2 watts | 2 watts | 2 watts | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |