The TPA3007D1PW is a 6.5-W mono class-D audio power amplifier in a 24-pin TSSOP package, designed for bridge-tied load applications with high efficiency and built-in short-circuit protection. It operates from a 12-V supply, requires no external heat sink, and features gain settings of 12, 18, 23.6, or 36 dB via GAIN0 and GAIN1 pins. The device includes shutdown control with less than 1 mA typical current draw and de-pop circuitry to minimize audio transients. It supports an operating temperature range of -40°C to 85°C and is RoHS compliant with a lead finish of NIPDAU and moisture sensitivity level Level-2-260°C-1 YEAR.
6.5-W Mono Class-D Audio Power Amplifier (TPA3007) 24-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 143937-TPA3007D1PW
Packaging: Reel - TR
Type: Class D
Features: Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 6.5W x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-TSSOP
Dimension: 24-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 8 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Application Field: Used in Audio, Consumer Electronics, Computers & Computer Peripherals, Automotive
Amplifier IC 1-Channel (Mono) Class D 24-TSSOP
6.5W Class-D Audio Amp, 1Ch, 8-18V, 36dB Gain, 20kHz, TSSOP Product overview: TPA3007D1PW from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.5W, 18V, 20kHz, TSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 6.5W, 18V, 20kHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA3007D1PW can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class D 24-TSSOP
IC AMP CLASS D MONO 6.5W 24TSSOP
Audio Amplifiers Mono Med Power Filter-Free Class-D
IC AMP CLASS D MONO 6.5W 24TSSOP
AMPLIFIER, AUDIO, CLASS D, 6.5W, TSSOP24; Output Power:6.5W; Amplifier Class:D; No. of Channels:1 Channel; Supply Voltage Range:8V to 18V; Amplifier Case Style:TSSOP; No. of Pins:24Pins; Load Impedance:7ohm; Operating Temperature RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | TPA3007D1PW | 143937-TPA3007D1PW | 296-15792-5-ND | 742-TPA3007D1PW | TPA3007D1PW | TPA3007D1PW | TPA3007D1PW | TPA3007D1PW | 29AH8032 |
| Product Name | TPA3007D1 6.5-W Mono Class-D Audio Power Amplifier (TPA3007) | Linear - Linear - Amplifiers - Audio - TPA3007D1PW | Audio Amplifiers | 6.5W 18V 20kHz TSSOP Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Amplifier, Audio, Class D, 6.5W, Tssop24; Output Power Texas Instruments |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 8 to 18 volts | 8 to 18 volts | 8 to 18 volts | 15 volts | 8 to 18 volts | 18 to 8 volts | 8 to 18 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | TSSOP | SSOP; SOP; TSSOP; 24-TSSOP | TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" | Rail/Tube | SSOP; SOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width) | 24-TSSOP (0.173, 4.40mm Width) | |||
| Output Power | 6.5 watts | 6.5 watts | 6.5 watts | 6.5 watts | 6.5 watts |