The TLV4112IP is a dual operational amplifier designed for high output drive applications, capable of delivering output currents exceeding 300 mA at a supply voltage of 5 V. It features a rail-to-rail output, which allows for maximum output voltage swing, and has a unity-gain bandwidth of 2.7 MHz with a slew rate of 1.5 V/µs. The device operates with a supply voltage range of 2.5 V to 6 V and consumes a supply current of 700 µA per channel. This operational amplifier is available in multiple package types, including MSOP PowerPAD, PDIP, and SOIC, making it suitable for various applications. The TLV4112IP is specified for commercial grade operation from 0°C to 70°C and industrial grade from -40°C to 125°C, providing flexibility for different environmental conditions. The device is particularly useful in applications requiring high current buffering or coil driving capabilities.
High-Output-Drive Operational Amplifier 8-PDIP -40 to 125
Operational Amplifier, 2 Func, 3500uV Offset-Max, CMOS, PDIP8
Manufacturer: Texas Instruments
Win Source Part Number: 213104-TLV4112IP
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.57 V/μs
Current - Input Bias: 0.3pA
Voltage - Input Offset: 175μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 2.5 V to 6 V
Operating Supply Current: 700μA
Channel Output Current: 320mA
Gain Bandwidth Product (GBP): 2.7MHz
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-PDIP
2.7MHz Op Amp, 320mA Output, 2-Ch, 6V, 2.5-6V, 8-Pin PDIP Product overview: TLV4112IP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7MHz, 320mA, 6V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.7MHz, 320mA, 6V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV4112IP can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps High-Output-Drive Op Amp
IC OPAMP GP 2 CIRCUIT 8DIP
IC OPAMP GP 2 CIRCUIT 8DIP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-PDIP
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV4112IP | TLV4112IP | 213104-TLV4112IP | 296-10719-5-ND | 687-TLV4112IP | TLV4112IP | TLV4112IP | TLV4112IP | TLV4112IP |
| Product Name | TLV4112 High-Output-Drive Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV4112IP | Instrumentation, Op Amps, Buffer Amps | 2.7MHz 320mA 6V Operational Amplifier IC | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.5 to 6 volts | 2.5 to 6 volts | 2.5 to 6 volts | 2.5 volts | |||||
| VOS | 3.5 millivolts | 0.1750 millivolts | 0.1750 millivolts | ||||||
| Quiescent Current (IQ) | 1000 microamps | ||||||||
| CMRR | 63 dB |