Texas Instruments TPA2033D1 2.75-W Mono Class-D Audio Amplifier with 3 V/V Fixed Gain (TPA2033) TPA2033D1YZFT

Description
2.75-W Mono Class-D Audio Amplifier with 3 V/V Fixed Gain (TPA2033) 9-DSBGA -40 to 85
Request a Quote Datasheet
Description
2.75-W Mono Class-D Audio Amplifier with 3 V/V Fixed Gain (TPA2033) 9-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPA2033D1 2.75-W Mono Class-D Audio Amplifier with 3 V/V Fixed Gain (TPA2033) - TPA2033D1YZFT - Texas Instruments
Dallas, TX, United States
TPA2033D1 2.75-W Mono Class-D Audio Amplifier with 3 V/V Fixed Gain (TPA2033)
TPA2033D1YZFT
TPA2033D1 2.75-W Mono Class-D Audio Amplifier with 3 V/V Fixed Gain (TPA2033) TPA2033D1YZFT
2.75-W Mono Class-D Audio Amplifier with 3 V/V Fixed Gain (TPA2033) 9-DSBGA -40 to 85

2.75-W Mono Class-D Audio Amplifier with 3 V/V Fixed Gain (TPA2033) 9-DSBGA -40 to 85

Buy Now Datasheet
Singapore, Singapore
3 V Audio Amplifier
742-TPA2033D1YZFT
3 V Audio Amplifier 742-TPA2033D1YZFT
2.75-W Mono Class-D Audio Amplifier with 3 V/V Fixed Gain (TPA2033) 9-DSBGA -40 to 85 Product overview: TPA2033D1YZFT from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 V. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 3 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA2033D1YZFT can be used for catalog matching and distributor lookup.

2.75-W Mono Class-D Audio Amplifier with 3 V/V Fixed Gain (TPA2033) 9-DSBGA -40 to 85 Product overview: TPA2033D1YZFT from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 V. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 3 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA2033D1YZFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - TPA2033D1YZFT - 813846-TPA2033D1YZFT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TPA2033D1YZFT
813846-TPA2033D1YZFT
Linear - Linear - Amplifiers - Audio - TPA2033D1YZFT 813846-TPA2033D1YZFT
Manufacturer: Texas Instruments Win Source Part Number: 813846-TPA2033D1YZFT Packaging: Reel Type: Class D Mounting Style: SMD Features: Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown Output Type: 1-Channel (Mono) Part Status: Obsolete (End Of Life) Supplier Device Package: 9-DSBGA Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 9-UFBGA, DSBGA Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V Max Output Power x Channels at Load: 2.75W x 1 at 4Ohm Part Number Series: TPA2033

Manufacturer: Texas Instruments
Win Source Part Number: 813846-TPA2033D1YZFT
Packaging: Reel
Type: Class D
Mounting Style: SMD
Features: Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Output Type: 1-Channel (Mono)
Part Status: Obsolete (End Of Life)
Supplier Device Package: 9-DSBGA
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 9-UFBGA, DSBGA
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 5.5V
Max Output Power x Channels at Load: 2.75W x 1 at 4Ohm
Part Number Series: TPA2033

Buy Now
Audio Amplifiers - TPA2033D1YZFT-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
TPA2033D1YZFT-ND
Audio Amplifiers TPA2033D1YZFT-ND
Amplifier IC 1-Channel (Mono) Class D 9-DSBGA

Amplifier IC 1-Channel (Mono) Class D 9-DSBGA

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TPA2033D1YZFT
Integrated Circuits (ICs) - Linear - Amplifiers TPA2033D1YZFT
IC AMP CLASS D MONO 2.75W 9DSBGA

IC AMP CLASS D MONO 2.75W 9DSBGA

Supplier's Site
Linear - Amplifiers - Audio - TPA2033D1YZFT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
TPA2033D1YZFT
Linear - Amplifiers - Audio TPA2033D1YZFT
IC AMP CLASS D MONO 2.75W 9DSBGA

IC AMP CLASS D MONO 2.75W 9DSBGA

Supplier's Site Datasheet
Audio Amplifiers - TPA2033D1YZFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TPA2033D1YZFT
Audio Amplifiers TPA2033D1YZFT
Amplifier IC 1-Channel (Mono) Class D 9-DSBGA

Amplifier IC 1-Channel (Mono) Class D 9-DSBGA

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips Audio Amplifier Chips
Product Number TPA2033D1YZFT 742-TPA2033D1YZFT 813846-TPA2033D1YZFT TPA2033D1YZFT-ND TPA2033D1YZFT TPA2033D1YZFT TPA2033D1YZFT
Product Name TPA2033D1 2.75-W Mono Class-D Audio Amplifier with 3 V/V Fixed Gain (TPA2033) 3 V Audio Amplifier Linear - Linear - Amplifiers - Audio - TPA2033D1YZFT Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Audio Audio Amplifiers
Supply Voltage (VS) 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts 5.5 to 2.5 volts 2.5 to 5.5 volts
Output Power 2.75 watts 2.75 watts 2.75 watts 2.75 watts 2.75 watts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DSBGA Tape and Reel 9-UFBGA, DSBGA 9-UFBGA, DSBGA 9-UFBGA, DSBGA
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC391DR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
LM111QML-SP Voltage Comparator - 5962R0052402VGA - Texas Instruments
Specs
Supply Voltage (VS) 5 to 36 volts
VOS 3 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
THS4304-SP Rad-Tolerant Class V, Wideband Operational Amplifier - 5962-0721901VHA - Texas Instruments
Specs
GBW 1000 MHz
Slew Rate 800 V/µs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
TLE2072M JFET-Input High Speed Low Noise Dual Operational Amplifier - 5962-9460202QHA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 6 millivolts
Quiescent Current (IQ) 1800 microamps
View Details