The TPA2015D1 is a mono Class-D audio amplifier with an integrated adaptive boost converter and SpeakerGuard™ AGC for battery-powered portable devices, delivering 2 W into an 8 Ω load at 6% THD from a 3.6 V supply. It operates from 2.5 V to 5.2 V, features three gain settings (6 dB, 15.5 dB, 20 dB), and includes thermal and short-circuit protection with auto recovery. The device is housed in a 16-ball DSBGA package measuring 1.954 mm × 1.954 mm with a 0.5 mm pitch, and is specified for operation from -40 °C to 85 °C.
2W Class-D Audio Amplifier With Adaptive Boost and Battery Tracking SpeakerGuard AGC 16-DSBGA -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1111017-TPA2015D1YZH
Packaging: Reel - TR
Type: Class D
Features: Differential Inputs, Short-Circuit and Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 2W x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-DSBGA (2x2)
Dimension: 16-UFBGA, DSBGA
Supply Voltage - Operating: 2.5 V to 5.2 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
2W, 1 Channel(s), 1 Func, PBGA16
Amplifier IC 1-Channel (Mono) Class D 16-DSBGA (2.24x2.16)
IC AMP CLASS D MONO 2W 16DSBGA
IC AMP CLASS D MONO 2W 16DSBGA
Amplifier IC 1-Channel (Mono) Class D 16-DSBGA (2.24x2.16)
IC AMP CLASS D MONO 2W 16DSBGA
Audio Amplifiers 2W Class-D Audio Amp
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TPA2015D1YZHR | 1111017-TPA2015D1YZHR | TPA2015D1YZHR | 296-27551-2-ND | TPA2015D1YZHR | TPA2015D1YZHR | TPA2015D1YZHR | TPA2015D1YZHR | TPA2015D1YZHR |
| Product Name | TPA2015D1 2W Class-D Audio Amplifier With Adaptive Boost and Battery Tracking SpeakerGuard AGC | Linear - Linear - Amplifiers - Audio - TPA2015D1YZHR | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | |
| RoHS Compliant | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.3 to 5.2 volts | 2.5 to 5.2 volts | 2.5 to 5.2 volts | 5.2 to 2.5 volts | 2.5 to 5.2 volts | ||||
| Output Power | 2 watts | 2 watts | 2 watts | 2 watts | 2 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | DSBGA | 16-DSBGA (2x2) | DSBGA16 | 16-UFBGA, DSBGA | Surface Mount | 16-UFBGA, DSBGA | 16-UFBGA, DSBGA |