The TLV9042IDSGR is a dual-channel, ultra-low voltage operational amplifier designed for power-conscious applications. It operates from a supply voltage as low as 1.2 V and features a low quiescent current of 10 µA per channel, making it suitable for battery-powered devices. The amplifier has rail-to-rail input and output capabilities, a high gain bandwidth product of 350 kHz, and low input bias current of 1 pA typical. It also exhibits low integrated noise of 6.5 µV_{p-p} in the 0.1 Hz to 10 Hz range and a low input offset voltage of ±0.6 mV. The TLV9042IDSGR can robustly drive capacitive loads of up to 100 pF and includes internal RFI and EMI filtering. It is available in various compact packages, including WSON, and operates over a wide temperature range of -40°C to 125°C, making it suitable for a variety of applications such as portable electronics, wearables, and building automation.
Dual Op Amp, 350kHz, 1.2V, 8-Pin WSON Product overview: TLV9042IDSGR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 350kHz, 1.2V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 350kHz, 1.2V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV9042IDSGR can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2)
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2)
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2)
Win Source Part Number: 978615-TLV9042IDSGR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.2V/µs
Gain Bandwidth Product: 350 kHz
Current - Input Bias: 5 pA
Voltage - Input Offset: 400 µV
Current - Supply: 10µA
Current - Output / Channel: 40 mA
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-WSON (2x2)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-TLV9042IDSGRDKR,
Base Product Number: TLV9042
Voltage - Supply Span (Min): 1.2 V
Voltage - Supply Span (Max): 5.5 V
IC OPAMP GP 2 CIRCUIT 8WSON
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2)
IC OPAMP GP 2 CIRCUIT 8WSON
IC OPAMP GP 2 CIRCUIT 8WSON
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TLV9042IDSGR | 296-TLV9042IDSGRDKR-ND | 978615-TLV9042IDSGR | TLV9042IDSGR | TLV9042IDSGR | TLV9042IDSGR | TLV9042IDSGR |
| Product Name | Dual 350kHz 1.2V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Features | Rail-Rail-Out | ||||||
| Source Current (IS) | 0.0100 milliamps | 0.0100 milliamps | 0.0100 milliamps | 0.0100 milliamps | |||
| Slew Rate | 0.2000 V/µs | 0.2000 V/µs | 0.2000 V/µs | 2.00E-7 V/µs | 0.2000 V/µs | ||
| Package Type | 8-WFDFN Exposed Pad | 8-WFDFN Exposed Pad | 8-WFDFN Exposed Pad | Surface Mount | Surface Mount |