Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV9042SIRUGR

Description
Win Source Part Number: 1260469-TLV9042SIRUG R Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel Number of Circuits: 2 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Gain Bandwidth Product: 350 kHz Current - Input Bias: 5 pA Voltage - Input Offset: 400 µV Current - Supply: 10µA Current - Output / Channel: 40 mA Package / Case: 10-XFQFN Supplier Device Package: 10-X2QFN (2x1.5) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 296-TLV9042SIRUGRTR, 296-TLV9042SIRUGRDKR ,296-TLV9042SIRUGRCT Base Product Number: TLV9042 Voltage - Supply Span (Min): 1.2 V Voltage - Supply Span (Max): 5.5 V
Request a Quote Datasheet
Description
Win Source Part Number: 1260469-TLV9042SIRUG R Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel Number of Circuits: 2 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Gain Bandwidth Product: 350 kHz Current - Input Bias: 5 pA Voltage - Input Offset: 400 µV Current - Supply: 10µA Current - Output / Channel: 40 mA Package / Case: 10-XFQFN Supplier Device Package: 10-X2QFN (2x1.5) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 296-TLV9042SIRUGRTR, 296-TLV9042SIRUGRDKR ,296-TLV9042SIRUGRCT Base Product Number: TLV9042 Voltage - Supply Span (Min): 1.2 V Voltage - Supply Span (Max): 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1260469-TLV9042SIRUGR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1260469-TLV9042SIRUGR
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1260469-TLV9042SIRUGR
Win Source Part Number: 1260469-TLV9042SIRUG R Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel Number of Circuits: 2 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Gain Bandwidth Product: 350 kHz Current - Input Bias: 5 pA Voltage - Input Offset: 400 µV Current - Supply: 10µA Current - Output / Channel: 40 mA Package / Case: 10-XFQFN Supplier Device Package: 10-X2QFN (2x1.5) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 296-TLV9042SIRUGRTR, 296-TLV9042SIRUGRDKR ,296-TLV9042SIRUGRCT Base Product Number: TLV9042 Voltage - Supply Span (Min): 1.2 V Voltage - Supply Span (Max): 5.5 V

Win Source Part Number: 1260469-TLV9042SIRUGR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Gain Bandwidth Product: 350 kHz
Current - Input Bias: 5 pA
Voltage - Input Offset: 400 µV
Current - Supply: 10µA
Current - Output / Channel: 40 mA
Package / Case: 10-XFQFN
Supplier Device Package: 10-X2QFN (2x1.5)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-TLV9042SIRUGRTR,296-TLV9042SIRUGRDKR,296-TLV9042SIRUGRCT
Base Product Number: TLV9042
Voltage - Supply Span (Min): 1.2 V
Voltage - Supply Span (Max): 5.5 V

Buy Now Datasheet
Operational Amplifier IC - 687-TLV9042SIRUGR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-TLV9042SIRUGR
Operational Amplifier IC 687-TLV9042SIRUGR
IC OPAMP GP 2 CIRCUIT 10X2QFN Product overview: TLV9042SIRUGR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV9042SIRUGR can be used for catalog matching and distributor lookup.

IC OPAMP GP 2 CIRCUIT 10X2QFN Product overview: TLV9042SIRUGR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV9042SIRUGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-TLV9042SIRUGRCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-TLV9042SIRUGRCT-ND
Instrumentation, Op Amps, Buffer Amps 296-TLV9042SIRUGRCT-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-X2QFN (2x1.5)

General Purpose Amplifier 2 Circuit Rail-to-Rail 10-X2QFN (2x1.5)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-TLV9042SIRUGRTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-TLV9042SIRUGRTR-ND
Instrumentation, Op Amps, Buffer Amps 296-TLV9042SIRUGRTR-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-X2QFN (2x1.5)

General Purpose Amplifier 2 Circuit Rail-to-Rail 10-X2QFN (2x1.5)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-TLV9042SIRUGRDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-TLV9042SIRUGRDKR-ND
Instrumentation, Op Amps, Buffer Amps 296-TLV9042SIRUGRDKR-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-X2QFN (2x1.5)

General Purpose Amplifier 2 Circuit Rail-to-Rail 10-X2QFN (2x1.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV9042SIRUGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV9042SIRUGR
Integrated Circuits (ICs) - Linear - Amplifiers TLV9042SIRUGR
IC OPAMP GP 2 CIRCUIT 10X2QFN

IC OPAMP GP 2 CIRCUIT 10X2QFN

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV9042SIRUGR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV9042SIRUGR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV9042SIRUGR
IC OPAMP GP 2 CIRCUIT 10X2QFN

IC OPAMP GP 2 CIRCUIT 10X2QFN

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV9042SIRUGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV9042SIRUGR
Instrumentation, OP Amps, Buffer Amps TLV9042SIRUGR
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-X2QFN (2x1.5)

General Purpose Amplifier 2 Circuit Rail-to-Rail 10-X2QFN (2x1.5)

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV9042SIRUGR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLV9042SIRUGR
Instrumentation, OP Amps, Buffer Amps TLV9042SIRUGR
IC OPAMP GP 2 CIRCUIT 10X2QFN

IC OPAMP GP 2 CIRCUIT 10X2QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1260469-TLV9042SIRUGR 687-TLV9042SIRUGR 296-TLV9042SIRUGRCT-ND TLV9042SIRUGR TLV9042SIRUGR TLV9042SIRUGR TLV9042SIRUGR
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 0.0100 milliamps 0.0100 milliamps 0.0100 milliamps 0.0100 milliamps
VOS 0.4000 millivolts 0.4000 millivolts 0.4000 millivolts
IBIAS 5.00E-6 µA 5.00E-6 µA 5.00E-6 µA
GBW 0.3500 MHz 0.3500 MHz 0.3500 MHz
Bandwidth 0.3500 MHz 0.3500 MHz
Unlock Full Specs
to access all available technical data