20-W Stereo Class-D Audio Power Amplifier (TPA3100) 48-HTQFP -40 to 85
Class-D Audio Amp, 20W Stereo, 10-26V, 36dB Gain, HTQFP Product overview: TPA3100D2PHPRG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W, 26V. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 20W, 26V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA3100D2PHPRG4 can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class D 48-HTQFP (7x7)
Manufacturer: Texas Instruments
Win Source Part Number: 1271817-TPA3100D2PHP
Packaging: Tape and Reel
Type: Class D
Mounting Style: SMD
Features: Differential Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown
Output Type: 2-Channel (Stereo)
Categories: Integrated Circuits
Supplier Device Package: 48-HTQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-PowerTQFP
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: TPA3100D2
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 10V ~ 26V
Max Output Power x Channels at Load: 21.8W x 2 at 8Ohm
Amplifier IC 2-Channel (Stereo) Class D 48-HTQFP (7x7)
IC AMP CLSS D STER 21.8W 48HTQFP
Audio Amplifiers 20 W Stereo Class-D Audio Amp
IC AMP CLSS D STER 21.8W 48HTQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TPA3100D2PHPRG4 | 742-TPA3100D2PHPRG4 | TPA3100D2PHPRG4-ND | 1271817-TPA3100D2PHPRG4 | TPA3100D2PHPRG4 | TPA3100D2PHPRG4 | TPA3100D2PHPRG4 | TPA3100D2PHPRG4 |
| Product Name | TPA3100D2 20-W Stereo Class-D Audio Power Amplifier (TPA3100) | 20W 26V Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TPA3100D2PHPRG4 | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 10 to 26 volts | 15 volts | 10 to 26 volts | 10 to 26 volts | 10 to 26 volts | 26 to 10 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | HTQFP,VQFN | Tape and Reel | 48-PowerTQFP | QFP; 48-PowerTQFP | 48-PowerTQFP | |||
| Features | Thermal Shutdown Protection |