1.5-W Constant Output Power Class-D Audio Amplifier With Integrated Boost Converter (TPA2014) 16-DSBGA -40 to 85
Amplifier IC 1-Channel (Mono) Class D 16-DSBGA (2.24x2.16)
Manufacturer: Texas Instruments
Win Source Part Number: 900591-TPA2014D1YZHT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Amplifier IC 1-Channel (Mono) Class D 16-DSBGA (2.24x2.16)
Package: 16-UFBGA, DSBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPA2014
Categories: Integrated Circuits (ICs)
Case / Package: 16-DSBGA (2.24x2.16)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: TPA2014D1YZHT-ND, 296-TPA2014D1YZHTTR,
Amplifier IC 1-Channel (Mono) Class D 16-DSBGA (2.24x2.16)
IC AMP CLASS D MONO 1.5W 16DSBGA
Audio Amplifiers 1.5W Constant Output Pwr Class-D Aud Amp
IC AMP CLASS D MONO 1.5W 16DSBGA
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TPA2014D1YZHT | 296-TPA2014D1YZHTTR-ND | 900591-TPA2014D1YZHT | TPA2014D1YZHT | TPA2014D1YZHT | TPA2014D1YZHT | TPA2014D1YZHT |
| Product Name | TPA2014D1 1.5-W Constant Output Power Class-D Audio Amplifier With Integrated Boost Converter (TPA2014) | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TPA2014D1YZHT | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | RoHS | |||||
| Features | Thermal Shutdown Protection | ||||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | ||||
| Output Power | 1.5 watts | 1.5 watts | 1.5 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |