1-W Stereo Class-D Audio Amplifier 24-HTSSOP -40 to 85
Amplifier IC 2-Channel (Stereo) Class D 24-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 900590-TPA2001D2PWP
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Amplifier IC 2-Channel (Stereo) Class D 24-HTSSOP
Package: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: TPA2001
Categories: Integrated Circuits (ICs)
Case / Package: 24-HTSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-2468-5-NDR, 296-2468-5, TPA2001D2PWPG4, TPA2001D2PWPG4-ND
1-W Stereo Class-D Audio Amplifier 24-HTSSOP -40 to 85 Product overview: TPA2001D2PWP from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA2001D2PWP can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class D 24-HTSSOP
IC AMP CLASS D STER 1W 24HTSSOP
IC AMP CLASS D STER 1W 24HTSSOP
Audio Amplifiers 1W Class-D
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TPA2001D2PWP | 296-2468-5-ND | 900590-TPA2001D2PWP | 742-TPA2001D2PWP | TPA2001D2PWP | TPA2001D2PWP | TPA2001D2PWP | TPA2001D2PWP |
| Product Name | TPA2001D2 1-W Stereo Class-D Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TPA2001D2PWP | HTSSOP Audio Amplifier | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Features | Thermal Shutdown Protection | |||||||
| Supply Voltage (VS) | 4.5 to 5.5 volts | 5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts | ||||
| Output Power | 1 watts | 1 watts | 1 watts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |