9-W Stereo Class-D Audio Power Amplifier with Volume Control (TPA3002) 48-HTQFP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1271808-TPA3002D2PHP
Packaging: Tray
Type: Class D
Mounting Style: SMD
Features: Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Output Type: 2-Channel (Stereo)
Categories: Integrated Circuits
Supplier Device Package: 48-HTQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-PowerTQFP
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: TPA3002
Manufacturer Pack Quantity: 250
MSL Level: 4 (72 Hours)
Supply Voltage (V): 8.5V ~ 14V
Max Output Power x Channels at Load: 9W x 2 at 8Ohm
Amplifier IC 2-Channel (Stereo) Class D 48-HTQFP (7x7)
9-W stereo, 8.5- to 14-V supply, analog input Class-D audio amplifier w/ volume control 48-HTQFP -40 to 85 Product overview: TPA3002D2PHPG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA3002D2PHPG4 can be used for catalog matching and distributor lookup.
IC AMP CLASS D STEREO 9W 48HTQFP
Audio Amplifiers Stereo Med Pwr Filter-Free Class-D
IC AMP CLASS D STEREO 9W 48HTQFP
Amplifier IC 2-Channel (Stereo) Class D 48-HTQFP (7x7)
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | TPA3002D2PHPG4 | 1271808-TPA3002D2PHPG4 | TPA3002D2PHPG4-ND | 742-TPA3002D2PHPG4 | TPA3002D2PHPG4 | TPA3002D2PHPG4 | TPA3002D2PHPG4 | TPA3002D2PHPG4 |
| Product Name | TPA3002D2 9-W Stereo Class-D Audio Power Amplifier with Volume Control (TPA3002) | Linear - Linear - Amplifiers - Audio - TPA3002D2PHPG4 | Audio Amplifiers | Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 8.5 to 14 volts | 8.5 to 14 volts | 12 volts | 14 to 8.5 volts | 8.5 to 14 volts | |||
| Output Power | 9 watts | 9 watts | 9 watts | 9 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Operation Class | Class D | Class D | Class D |