12-W StereoClass-D Audio Power Amplifier with Volume Control (TPA3004) 48-HTQFP -40 to 85
12-W stereo, 8.5- to 18-V supply, analog input Class-D audio amplifier w/ volume control 48-HTQFP -40 to 85 Product overview: TPA3004D2PHP from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA3004D2PHP can be used for catalog matching and distributor lookup.
Volume Control Circuit, 2 Channel(s), CMOS, PQFP48
Manufacturer: Texas Instruments
Win Source Part Number: 033453-TPA3004D2PHP
Packaging: Tray
Type: Class D
Features: Differential Inputs, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 12W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-HTQFP (7x7)
Dimension: 48-TQFP Exposed Pad
Supply Voltage - Operating: 8.5 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Multimedia, Audio
Amplifier IC 2-Channel (Stereo) Class D 48-HTQFP (7x7)
Amplifier IC 2-Channel (Stereo) Class D 48-HTQFP (7x7)
Audio Amplifiers Stereo Hi-Pwr Filter-Free Class-D
IC AMP CLASS D STER 12W 48HTQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TPA3004D2PHP | 742-TPA3004D2PHP | TPA3004D2PHP | 033453-TPA3004D2PHP | 296-32779-ND | TPA3004D2PHP | TPA3004D2PHP | TPA3004D2PHP |
| Product Name | TPA3004D2 12-W StereoClass-D Audio Power Amplifier with Volume Control (TPA3004) | Audio Amplifier | Linear - Linear - Amplifiers - Audio - TPA3004D2PHP | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 8.5 to 18 volts | 15 volts | 8.5 to 18 volts | 8.5 to 18 volts | 8.5 to 18 volts | 18 to 8.5 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | HTQFP | Tray | QFP; HTQFP48 | QFP; 48-HTQFP (7x7) | 48-PowerTQFP | QFP; 48-PowerTQFP | 48-PowerTQFP | |
| Standards | RoHS |