Texas Instruments TPA2034D1 2.75-W Mono Class-D Audio Amplifier with 4 V/V Fixed Gain (TPA2034) TPA2034D1YZFT

Description
2.75-W Mono Class-D Audio Amplifier with 4 V/V Fixed Gain (TPA2034) 9-DSBGA -40 to 85
Request a Quote Datasheet
Description
2.75-W Mono Class-D Audio Amplifier with 4 V/V Fixed Gain (TPA2034) 9-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPA2034D1 2.75-W Mono Class-D Audio Amplifier with 4 V/V Fixed Gain (TPA2034) - TPA2034D1YZFT - Texas Instruments
Dallas, TX, United States
TPA2034D1 2.75-W Mono Class-D Audio Amplifier with 4 V/V Fixed Gain (TPA2034)
TPA2034D1YZFT
TPA2034D1 2.75-W Mono Class-D Audio Amplifier with 4 V/V Fixed Gain (TPA2034) TPA2034D1YZFT
2.75-W Mono Class-D Audio Amplifier with 4 V/V Fixed Gain (TPA2034) 9-DSBGA -40 to 85

2.75-W Mono Class-D Audio Amplifier with 4 V/V Fixed Gain (TPA2034) 9-DSBGA -40 to 85

Buy Now Datasheet
Singapore, Singapore
2.75W 5.5V BGA Audio Amplifier
742-TPA2034D1YZFT
2.75W 5.5V BGA Audio Amplifier 742-TPA2034D1YZFT
2.75W Mono Class-D Audio Amp, 12dB Gain, 2.5-5.5V, BGA Product overview: TPA2034D1YZFT from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.75W, 5.5V, BGA. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2.75W, 5.5V, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA2034D1YZFT can be used for catalog matching and distributor lookup.

2.75W Mono Class-D Audio Amp, 12dB Gain, 2.5-5.5V, BGA Product overview: TPA2034D1YZFT from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.75W, 5.5V, BGA. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2.75W, 5.5V, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA2034D1YZFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - TPA2034D1YZFT - 141777-TPA2034D1YZFT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TPA2034D1YZFT
141777-TPA2034D1YZFT
Linear - Linear - Amplifiers - Audio - TPA2034D1YZFT 141777-TPA2034D1YZFT
Manufacturer: Texas Instruments Win Source Part Number: 141777-TPA2034D1YZFT Packaging: Reel - TR Type: Class D Features: Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 2.75W x 1 @ 4 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 9-DSBGA Dimension: 9-UFBGA, DSBGA Supply Voltage - Operating: 2.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 141777-TPA2034D1YZFT
Packaging: Reel - TR
Type: Class D
Features: Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 2.75W x 1 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 9-DSBGA
Dimension: 9-UFBGA, DSBGA
Supply Voltage - Operating: 2.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Audio Amplifiers - 296-36467-2-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-36467-2-ND
Audio Amplifiers 296-36467-2-ND
Amplifier IC 1-Channel (Mono) Class D 9-DSBGA

Amplifier IC 1-Channel (Mono) Class D 9-DSBGA

Buy Now Datasheet
Audio Amplifiers - 296-36467-6-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-36467-6-ND
Audio Amplifiers 296-36467-6-ND
Amplifier IC 1-Channel (Mono) Class D 9-DSBGA

Amplifier IC 1-Channel (Mono) Class D 9-DSBGA

Buy Now Datasheet
Audio Amplifiers - 296-36467-1-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-36467-1-ND
Audio Amplifiers 296-36467-1-ND
Amplifier IC 1-Channel (Mono) Class D 9-DSBGA

Amplifier IC 1-Channel (Mono) Class D 9-DSBGA

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TPA2034D1YZFT
Integrated Circuits (ICs) - Linear - Amplifiers TPA2034D1YZFT
IC AMP CLASS D MONO 2.75W 9DSBGA

IC AMP CLASS D MONO 2.75W 9DSBGA

Supplier's Site
Audio Amplifiers - TPA2034D1YZFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TPA2034D1YZFT
Audio Amplifiers TPA2034D1YZFT
Amplifier IC 1-Channel (Mono) Class D 9-DSBGA

Amplifier IC 1-Channel (Mono) Class D 9-DSBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Amplifiers
TPA2034D1YZFT
Audio Amplifiers TPA2034D1YZFT
Audio Amplifiers 2.75W Mon Fully Diff Class-D Aud Amp

Audio Amplifiers 2.75W Mon Fully Diff Class-D Aud Amp

Buy Now Datasheet
Linear - Amplifiers - Audio - TPA2034D1YZFT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
TPA2034D1YZFT
Linear - Amplifiers - Audio TPA2034D1YZFT
IC AMP CLASS D MONO 2.75W 9DSBGA

IC AMP CLASS D MONO 2.75W 9DSBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips
Product Number TPA2034D1YZFT 742-TPA2034D1YZFT 141777-TPA2034D1YZFT 296-36467-2-ND TPA2034D1YZFT TPA2034D1YZFT TPA2034D1YZFT TPA2034D1YZFT
Product Name TPA2034D1 2.75-W Mono Class-D Audio Amplifier with 4 V/V Fixed Gain (TPA2034) 2.75W 5.5V BGA Audio Amplifier Linear - Linear - Amplifiers - Audio - TPA2034D1YZFT Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Audio Amplifiers Audio Amplifiers Linear - Amplifiers - Audio
RoHS Compliant RoHS RoHS
Supply Voltage (VS) 5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts 5.5 to 2.5 volts 2.5 to 5.5 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tape and Reel 9-DSBGA 9-UFBGA, DSBGA 9-UFBGA, DSBGA 9-UFBGA, DSBGA
Output Power 2.75 watts 2.75 watts 2.75 watts 2.75 watts
Unlock Full Specs
to access all available technical data