Win Source Part Number: 981365-TLV9002SIDGSR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2V/µs
Gain Bandwidth Product: 1 MHz
Current - Input Bias: 5 pA
Voltage - Input Offset: 400 µV
Current - Supply: 60µA
Current - Output / Channel: 40 mA
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-VSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-53198-1,296-5319
Base Product Number: TLV9002
Voltage - Supply Span (Min): 1.8 V
Voltage - Supply Span (Max): 5.5 V
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-VSSOP
2-Ch Op Amp, 1MHz, RRIO, 1.8-5.5V, 10-VSSOP, -40 to 125C Product overview: TLV9002SIDGSR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV9002SIDGSR can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT 10VSSOP
IC OPAMP GP 2 CIRCUIT 10VSSOP
IC OPAMP GP 2 CIRCUIT 10VSSOP
IC OPAMP GP 2 CIRCUIT 10VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-VSSOP
Operational Amplifiers - Op Amps 2-Channel, 1MHz, RRIO, 1.8V to 5.5V Operational Amplifier for Cost-Optimized Systems 10-VSSOP -40 to 125
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 981365-TLV9002SIDGSR | 296-53198-1-ND | 687-TLV9002SIDGSR | TLV9002SIDGSR | TLV9002SIDGSR | 815-TLV9002SIDGSR | TLV9002SIDGSR | TLV9002SIDGSR | TLV9002SIDGSR |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | 1MHz 5.5V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 2 CIRCUIT 10VSSOP | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Source Current (IS) | 0.0600 milliamps | 0.0600 milliamps | 0.0600 milliamps | 0.0600 milliamps | |||||
| VOS | 0.4000 millivolts | 0.4000 millivolts | 0.4000 millivolts | ||||||
| IBIAS | 5.00E-6 µA | 5.00E-6 µA | 5.00E-6 µA | ||||||
| GBW | 1 MHz | 1 MHz | 1 MHz | ||||||
| Slew Rate | 2 V/µs | 2 V/µs | 2.00E-6 V/µs | 2 V/µs | 2 V/µs |