Texas Instruments High-Performance Analog Instrumentation, Op Amps, Buffer Amps TLV9352IDR

Description
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Request a Quote Datasheet
Description
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - 296-TLV9352IDRCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-TLV9352IDRCT-ND
Instrumentation, Op Amps, Buffer Amps 296-TLV9352IDRCT-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-TLV9352IDRTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-TLV9352IDRTR-ND
Instrumentation, Op Amps, Buffer Amps 296-TLV9352IDRTR-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-TLV9352IDRDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-TLV9352IDRDKR-ND
Instrumentation, Op Amps, Buffer Amps 296-TLV9352IDRDKR-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1196613-TLV9352IDR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1196613-TLV9352IDR
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1196613-TLV9352IDR
Win Source Part Number: 1196613-TLV9352IDR Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel Number of Circuits: 2 Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 20V/µs Gain Bandwidth Product: 3.5 MHz Current - Input Bias: 10 pA Voltage - Input Offset: 350 µV Current - Supply: 650µA (x2 Channels) Current - Output / Channel: 60 mA Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 296-TLV9352IDRTR,296 -TLV9352IDRCT,296-TL V9352IDRDKR Base Product Number: TLV9352 Voltage - Supply Span (Min): 4.5 V Voltage - Supply Span (Max): 40 V

Win Source Part Number: 1196613-TLV9352IDR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 20V/µs
Gain Bandwidth Product: 3.5 MHz
Current - Input Bias: 10 pA
Voltage - Input Offset: 350 µV
Current - Supply: 650µA (x2 Channels)
Current - Output / Channel: 60 mA
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-TLV9352IDRTR,296-TLV9352IDRCT,296-TLV9352IDRDKR
Base Product Number: TLV9352
Voltage - Supply Span (Min): 4.5 V
Voltage - Supply Span (Max): 40 V

Buy Now Datasheet
Singapore, Singapore
Dual 3.5MHz SOIC Operational Amplifier IC
687-TLV9352IDR
Dual 3.5MHz SOIC Operational Amplifier IC 687-TLV9352IDR
40-V, dual 3.5MHz, RRO, MUX-friendly operational amplifier for cost-sensitive systems 8-SOIC -40 to 125 Product overview: TLV9352IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.5MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3.5MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV9352IDR can be used for catalog matching and distributor lookup.

40-V, dual 3.5MHz, RRO, MUX-friendly operational amplifier for cost-sensitive systems 8-SOIC -40 to 125 Product overview: TLV9352IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.5MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3.5MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV9352IDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV9352IDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV9352IDR
Integrated Circuits (ICs) - Linear - Amplifiers TLV9352IDR
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLV9352IDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV9352IDR
Instrumentation, OP Amps, Buffer Amps TLV9352IDR
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now
Instrumentation, OP Amps, Buffer Amps - TLV9352IDR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLV9352IDR
Instrumentation, OP Amps, Buffer Amps TLV9352IDR
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV9352IDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV9352IDR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV9352IDR
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 296-TLV9352IDRCT-ND 1196613-TLV9352IDR 687-TLV9352IDR TLV9352IDR TLV9352IDR TLV9352IDR TLV9352IDR
Product Name Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Dual 3.5MHz SOIC Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Features Rail-Rail-Out
Source Current (IS) 0.6500 milliamps 0.6500 milliamps 0.6500 milliamps 0.6500 milliamps
Slew Rate 20 V/µs 20 V/µs 2.00E-5 V/µs 20 V/µs 20 V/µs
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154", 3.90mm Width) Surface Mount SOIC; 8-SOIC (0.154\", 3.90mm Width) Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-0051202Q2A - Lingto Electronic Limited
Specs
Source Current (IS) 0.5500 milliamps
View Details
INA128 Precision, Low Power Instrumentation Amplifiers - INA128UA/2K5E4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
8 suppliers
Quad 5V Rail-to-Rail Precision Operational Amplifier - ALD4702BSBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
Analog - MTLM118MH - Micross Components, Inc.
Micross Components, Inc.
View Details