Texas Instruments TPA0312 Stereo 2-W Audio Power Amp with 4 Selectable Gain Settings and MUX Control TPA0312PWP

Description
Stereo 2-W Audio Power Amp with 4 Selectable Gain Settings and MUX Control 24-HTSSOP -40 to 85
Request a Quote Datasheet
Description
Stereo 2-W Audio Power Amp with 4 Selectable Gain Settings and MUX Control 24-HTSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPA0312 Stereo 2-W Audio Power Amp with 4 Selectable Gain Settings and MUX Control - TPA0312PWP - Texas Instruments
Dallas, TX, United States
TPA0312 Stereo 2-W Audio Power Amp with 4 Selectable Gain Settings and MUX Control
TPA0312PWP
TPA0312 Stereo 2-W Audio Power Amp with 4 Selectable Gain Settings and MUX Control TPA0312PWP
Stereo 2-W Audio Power Amp with 4 Selectable Gain Settings and MUX Control 24-HTSSOP -40 to 85

Stereo 2-W Audio Power Amp with 4 Selectable Gain Settings and MUX Control 24-HTSSOP -40 to 85

Buy Now Datasheet
Audio Amplifiers - 296-10817-5-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-10817-5-ND
Audio Amplifiers 296-10817-5-ND
Amplifier IC 2-Channel (Stereo) Class AB 24-HTSSOP

Amplifier IC 2-Channel (Stereo) Class AB 24-HTSSOP

Buy Now Datasheet
Singapore, Singapore
HTSSOP Audio Amplifier
742-TPA0312PWP
HTSSOP Audio Amplifier 742-TPA0312PWP
Stereo 2-W Audio Power Amp with 4 Selectable Gain Settings and MUX Control 24-HTSSOP -40 to 85 Product overview: TPA0312PWP from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA0312PWP can be used for catalog matching and distributor lookup.

Stereo 2-W Audio Power Amp with 4 Selectable Gain Settings and MUX Control 24-HTSSOP -40 to 85 Product overview: TPA0312PWP from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA0312PWP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - TPA0312PWP - 033402-TPA0312PWP - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TPA0312PWP
033402-TPA0312PWP
Linear - Linear - Amplifiers - Audio - TPA0312PWP 033402-TPA0312PWP
Manufacturer: Texas Instruments Win Source Part Number: 033402-TPA0312PWP Packaging: Tube/Rail Type: Class AB Features: Depop, Differential Inputs, Input Multiplexer, Mute, Shutdown, Thermal Protection, Volume Control Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 2.6W x 2 @ 3 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-HTSSOP Dimension: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 033402-TPA0312PWP
Packaging: Tube/Rail
Type: Class AB
Features: Depop, Differential Inputs, Input Multiplexer, Mute, Shutdown, Thermal Protection, Volume Control
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 2.6W x 2 @ 3 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-HTSSOP
Dimension: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Amplifiers
TPA0312PWP
Audio Amplifiers TPA0312PWP
Audio Amplifiers St 2W Aud Pwr Amp

Audio Amplifiers St 2W Aud Pwr Amp

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TPA0312PWP
Integrated Circuits (ICs) - Linear - Amplifiers TPA0312PWP
IC AMP AB STEREO 2.6W 24HTSSOP

IC AMP AB STEREO 2.6W 24HTSSOP

Supplier's Site
Audio Amplifiers - TPA0312PWP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TPA0312PWP
Audio Amplifiers TPA0312PWP
Amplifier IC 2-Channel (Stereo) Class AB 24-HTSSOP

Amplifier IC 2-Channel (Stereo) Class AB 24-HTSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Operational Amplifiers Audio Amplifier Chips
Product Number TPA0312PWP 296-10817-5-ND 742-TPA0312PWP 033402-TPA0312PWP TPA0312PWP TPA0312PWP TPA0312PWP
Product Name TPA0312 Stereo 2-W Audio Power Amp with 4 Selectable Gain Settings and MUX Control Audio Amplifiers HTSSOP Audio Amplifier Linear - Linear - Amplifiers - Audio - TPA0312PWP Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Audio Amplifiers
RoHS Compliant RoHS RoHS RoHS
Features Thermal Shutdown Protection
Supply Voltage (VS) 4.5 to 5.5 volts 5 volts 4.5 to 5.5 volts 5.5 to 4.5 volts 4.5 to 5.5 volts
Output Power 2.6 watts 2.6 watts 2.6 watts
Unlock Full Specs
to access all available technical data