4-Ch 10MHz CMOS Op Amp, RRIO, 16-WQFN, -40 to 125C Product overview: TLV9064IRTER from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV9064IRTER can be used for catalog matching and distributor lookup.
CMOS Amplifier 4 Circuit Rail-to-Rail 16-WQFN (3x3)
CMOS Amplifier 4 Circuit Rail-to-Rail 16-WQFN (3x3)
CMOS Amplifier 4 Circuit Rail-to-Rail 16-WQFN (3x3)
Win Source Part Number: 978618-TLV9064IRTER
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 4
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: CMOS
Slew Rate: 6.5V/µs
Gain Bandwidth Product: 10 MHz
Current - Input Bias: 0.5 pA
Voltage - Input Offset: 300 µV
Current - Supply: 538µA (x4 Channels)
Current - Output / Channel: 50 mA
Package / Case: 16-WFQFN Exposed Pad
Supplier Device Package: 16-WQFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-51830-1,TLV9064I
Base Product Number: TLV9064
Voltage - Supply Span (Min): 1.8 V
Voltage - Supply Span (Max): 5.5 V
IC CMOS 4 CIRCUIT 16WQFN
IC CMOS 4 CIRCUIT 16WQFN
Operational Amplifiers - Op Amps 4 channel, 10-MHz, Low-Noise, RRIO, CMOS Operational Amplifier for Cost-Sensitive Systems 16-WQFN -40 to 125
CMOS Amplifier 4 Circuit Rail-to-Rail 16-WQFN (3x3)
IC CMOS 4 CIRCUIT 16WQFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TLV9064IRTER | 296-51830-1-ND | 978618-TLV9064IRTER | TLV9064IRTER | TLV9064IRTER | TLV9064IRTER | TLV9064IRTER | TLV9064IRTER |
| Product Name | 10MHz Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Features | Rail-Rail-Out | |||||||
| Source Current (IS) | 0.5380 milliamps | 0.5380 milliamps | 0.5380 milliamps | 0.5380 milliamps | ||||
| Slew Rate | 6.5 V/µs | 6.5 V/µs | 6.5 V/µs | 6.5 V/µs | 6.50E-6 V/µs | |||
| Package Type | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | Surface Mount | 16-WFQFN Exposed Pad | Surface Mount |