Texas Instruments TPA2005D1 1.4-W Mono Class-D Audio Amplifier (TPA2005) TPA2005D1DGN

Description
1.4-W Mono Class-D Audio Amplifier (TPA2005) 8-MSOP-PowerPAD -40 to 85
Request a Quote
Description
1.4-W Mono Class-D Audio Amplifier (TPA2005) 8-MSOP-PowerPAD -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPA2005D1 is a 1.4-W mono filter-free class-D audio power amplifier in an HVSSOP-8 package measuring 3.00 mm × 5.00 mm, designed for cellular handsets and PDAs with operation from a 2.5 V to 5.5 V supply. It delivers 1.4 W into an 8 Ω load at 1% THD from a 5 V supply, features 84% efficiency at 400 mW, and includes short-circuit and thermal protection. The device has a quiescent current of 2.8 mA and shutdown current of 0.5 μA, and supports differential input without input coupling capacitors. It operates from -40 °C to 85 °C.

Datasheet Summary
Powered by GS/AI

The TPA2005D1 is a 1.4-W mono filter-free class-D audio power amplifier in an HVSSOP-8 package measuring 3.00 mm × 5.00 mm, designed for cellular handsets and PDAs with operation from a 2.5 V to 5.5 V supply. It delivers 1.4 W into an 8 Ω load at 1% THD from a 5 V supply, features 84% efficiency at 400 mW, and includes short-circuit and thermal protection. The device has a quiescent current of 2.8 mA and shutdown current of 0.5 μA, and supports differential input without input coupling capacitors. It operates from -40 °C to 85 °C.

Suppliers

Company
Product
Description
Supplier Links
TPA2005D1 1.4-W Mono Class-D Audio Amplifier (TPA2005) - TPA2005D1DGN - Texas Instruments
Dallas, TX, United States
TPA2005D1 1.4-W Mono Class-D Audio Amplifier (TPA2005)
TPA2005D1DGN
TPA2005D1 1.4-W Mono Class-D Audio Amplifier (TPA2005) TPA2005D1DGN
1.4-W Mono Class-D Audio Amplifier (TPA2005) 8-MSOP-PowerPAD -40 to 85

1.4-W Mono Class-D Audio Amplifier (TPA2005) 8-MSOP-PowerPAD -40 to 85

Buy Now Datasheet
Singapore, Singapore
1.45W Audio Amplifier
742-TPA2005D1DGN
1.45W Audio Amplifier 742-TPA2005D1DGN
Audio Amp Speaker 1-CH Mono 1.45W Class-D 8-Pin HVSSOP EP Tube Product overview: TPA2005D1DGN from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.45W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.45W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA2005D1DGN can be used for catalog matching and distributor lookup.

Audio Amp Speaker 1-CH Mono 1.45W Class-D 8-Pin HVSSOP EP Tube Product overview: TPA2005D1DGN from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.45W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1.45W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA2005D1DGN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - TPA2005D1DGN - 093150-TPA2005D1DGN - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TPA2005D1DGN
093150-TPA2005D1DGN
Linear - Linear - Amplifiers - Audio - TPA2005D1DGN 093150-TPA2005D1DGN
Manufacturer: Texas Instruments Win Source Part Number: 093150-TPA2005D1DGN Packaging: Tube/Rail Type: Class D Features: Differential Inputs, Short-Circuit and Thermal Protection, Shutdown Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 1.45W x 1 @ 8 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP-PowerPad Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Supply Voltage - Operating: 2.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 093150-TPA2005D1DGN
Packaging: Tube/Rail
Type: Class D
Features: Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 1.45W x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP-PowerPad
Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supply Voltage - Operating: 2.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Audio Amplifier ICs - 6606250 - RS Components, Ltd.
Corby, Northants, United Kingdom
Audio Amplifier ICs
6606250
Audio Amplifier ICs 6606250
Texas Instruments TPA2005D1DGN

Texas Instruments TPA2005D1DGN

Supplier's Site
Audio Amplifier ICs - 6606250P - RS Components, Ltd.
Corby, Northants, United Kingdom
Audio Amplifier ICs
6606250P
Audio Amplifier ICs 6606250P
Texas Instruments TPA2005D1DGN

Texas Instruments TPA2005D1DGN

Supplier's Site
Audio Amplifier ICs - 1625314 - RS Components, Ltd.
Corby, Northants, United Kingdom
Audio Amplifier ICs
1625314
Audio Amplifier ICs 1625314
Texas Instruments TPA2005D1DGN

Texas Instruments TPA2005D1DGN

Supplier's Site
Audio Amplifiers - 296-17691-5-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-17691-5-ND
Audio Amplifiers 296-17691-5-ND
Amplifier IC 1-Channel (Mono) Class D 8-HVSSOP

Amplifier IC 1-Channel (Mono) Class D 8-HVSSOP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TPA2005D1DGN
Integrated Circuits (ICs) - Linear - Amplifiers TPA2005D1DGN
IC AMP CLASS D MONO 1.45W 8MSOP

IC AMP CLASS D MONO 1.45W 8MSOP

Supplier's Site
Audio Amplifiers - TPA2005D1DGN - ODG (Origin Data Global)
Shenzhen, China
Audio Amplifiers
TPA2005D1DGN
Audio Amplifiers TPA2005D1DGN
IC AMP CLASS D MONO 1.45W 8MSOP

IC AMP CLASS D MONO 1.45W 8MSOP

Supplier's Site Datasheet
Audio Amplifiers - TPA2005D1DGN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TPA2005D1DGN
Audio Amplifiers TPA2005D1DGN
Amplifier IC 1-Channel (Mono) Class D 8-HVSSOP

Amplifier IC 1-Channel (Mono) Class D 8-HVSSOP

Buy Now
Sheung Wan, Hong Kong
Audio Amplifiers
TPA2005D1DGN
Audio Amplifiers TPA2005D1DGN
Audio Amplifiers Mono Fully Diff Filter-Free Class-D

Audio Amplifiers Mono Fully Diff Filter-Free Class-D

Buy Now Datasheet
Amp, Audio Pwr, 1.45W, D, 8Msop; Output Power Texas Instruments - 34AH2784 - Newark, An Avnet Company
Chicago, IL, United States
Amp, Audio Pwr, 1.45W, D, 8Msop; Output Power Texas Instruments
34AH2784
Amp, Audio Pwr, 1.45W, D, 8Msop; Output Power Texas Instruments 34AH2784
AMP, AUDIO PWR, 1.45W, D, 8MSOP; Output Power:1.45W; Amplifier Class:D; No. of Channels:1 Channel; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Load Impedance:8ohm; Operating Temperature Min:-40°C;RoHS Compliant: Yes

AMP, AUDIO PWR, 1.45W, D, 8MSOP; Output Power:1.45W; Amplifier Class:D; No. of Channels:1 Channel; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Load Impedance:8ohm; Operating Temperature Min:-40°C;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Operational Amplifiers Audio Amplifier Chips Operational Amplifiers Amplifier and Comparator Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips
Product Number TPA2005D1DGN 742-TPA2005D1DGN 093150-TPA2005D1DGN 6606250 6606250P 296-17691-5-ND TPA2005D1DGN TPA2005D1DGN TPA2005D1DGN TPA2005D1DGN 34AH2784
Product Name TPA2005D1 1.4-W Mono Class-D Audio Amplifier (TPA2005) 1.45W Audio Amplifier Linear - Linear - Amplifiers - Audio - TPA2005D1DGN Audio Amplifier ICs Audio Amplifier ICs Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Audio Amplifiers Audio Amplifiers Audio Amplifiers Amp, Audio Pwr, 1.45W, D, 8Msop; Output Power Texas Instruments
RoHS Compliant RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts 3 to 5 volts 2.5 to 5.5 volts 5.5 to 2.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts
Output Power 1.4 watts 1.45 watts 1.45 watts 1.45 watts 1.45 watts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Package Type BGA MICROSTAR JUNIOR,MSOP-PowerPAD,SON Rail/Tube SOP; MSOP; 8-MSOP-PowerPad SOP; MSOP; Msop SOP; MSOP; MSOP MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad Surface Mount SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Dual Audio Amplifier - 742-LM4836LQ - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
Package Type Bulk
View Details
3 suppliers
LM158 Dual General-Purpose Operational Amplifier - 5962-87710012A - Texas Instruments
Specs
VOS 5 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
5 suppliers
TLE2074AM JFET-Input High Speed Low Noise Quad Operational Amplifier - 5962-9460206QCA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 3 millivolts
Quiescent Current (IQ) 1875 microamps
View Details
4 suppliers
TLC2201AM Low Noise Precision Advanced LinCMOS(TM) Single Operational Amplifier - 5962-9088203QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.6 to 16 volts
VOS 0.2000 millivolts
Quiescent Current (IQ) 1500 microamps
View Details