20-W Mono Class-D Audio Power Amplifier (TPA3001) 24-HTSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 033450-TPA3001D1PWPR
Packaging: Reel - TR
Type: Class D
Features: Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 20W x 1 @ 8 Ohm
Family Name: TPA3001D1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-HTSSOP
Dimension: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supply Voltage - Operating: 8 V to 18 V
Alternative Parts (Cross-Reference): MAX9703ETJ; MAX9713ETJ+T; MAX9713ETJ; MAX9703ETJ-T;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Amplifier IC 1-Channel (Mono) Class D 24-HTSSOP
Amplifier IC 1-Channel (Mono) Class D 24-HTSSOP
Amplifier IC 1-Channel (Mono) Class D 24-HTSSOP
1-CH 20W Class-D Audio Amp, 8R, 18V, HTSSOP Product overview: TPA3001D1PWPR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W, 18V, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 20W, 18V, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA3001D1PWPR can be used for catalog matching and distributor lookup.
IC AMP CLASS D MONO 20W 24HTSSOP
Amplifier IC 1-Channel (Mono) Class D 24-HTSSOP
IC AMP CLASS D MONO 20W 24HTSSOP
Audio Amplifiers Mono High Power Filter-Free Class-D
IC AMP CLASS D MONO 20W 24HTSSOP
AMPLIFIER, CLASS D, 20W, HTSSOP-24; Output Power:20W; Amplifier Class:D; No. of Channels:1 Channel; Supply Voltage Range:8V to 18V; Amplifier Case Style:HTSSOP; No. of Pins:24Pins; Load Impedance:8ohm; Operating Temperature RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | TPA3001D1PWPR | 033450-TPA3001D1PWPR | 296-14200-1-ND | 742-TPA3001D1PWPR | TPA3001D1PWPR | TPA3001D1PWPR | TPA3001D1PWPR | TPA3001D1PWPR | TPA3001D1PWPR | 28AH5661 |
| Product Name | TPA3001D1 20-W Mono Class-D Audio Power Amplifier (TPA3001) | Linear - Linear - Amplifiers - Audio - TPA3001D1PWPR | Audio Amplifiers | 20W 18V HTSSOP Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Amplifier, Class D, 20W, Htssop-24; Output Power Texas Instruments |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 8 to 18 volts | 8 to 18 volts | 8 to 18 volts | 15 volts | 8 to 18 volts | 18 to 8 volts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | HTSSOP | SSOP; SOP; TSSOP; 24-HTSSOP | "24-PowerTSSOP (0.173"", 4.40mm Width)" | Tape and Reel | Surface Mount | SSOP; SOP; TSSOP; 24-PowerTSSOP (0.173\", 4.40mm Width) | 24-PowerTSSOP (0.173, 4.40mm Width) | |||
| Output Power | 20 watts | 20 watts | 20 watts | 20 watts |