The TPA0102 is a stereo audio power amplifier in a 24-pin HTSSOP (PWP) package with an integrated thermal pad, delivering 1.5 W per channel into 4 Ω loads at 5 V and 600 mW per channel at 3 V. It supports bridge-tied load (BTL) and single-ended (SE) modes, with THD+N below 0.05% at full power. The device includes shutdown and mute functionality, reducing supply current to under 1 mA in shutdown. Thermal performance is rated at approximately 35°C/W, enabling operation up to 55°C ambient at full power with 4 Ω loads. A built-in input multiplexer allows selection between line and headphone inputs, and the SE/BTL pin controls output mode.
1.5-W Stereo Audio Power Amplifier 24-HTSSOP
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 24-HTSSOP
Audio Amplifier, 1.5W, 2 Channel(s), 1 Func, CMOS, PDSO24
1.5-W Stereo Audio Power Amplifier 24-HTSSOP Product overview: TPA0102PWPR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA0102PWPR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 033387-TPA0102PWPR
Packaging: Reel - TR
Type: Class AB
Features: Input Multiplexer, Mute, Shutdown
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load: 1.5W x 2 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-HTSSOP
Dimension: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
IC AMP AB STEREO 1.5W 24HTSSOP
IC AMP AB STEREO 1.5W 24HTSSOP
Audio Amplifiers 1.5-W STEREO AUDIO POWER AMPLIFIER
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 24-HTSSOP
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TPA0102PWPR | 296-1938-2-ND | TPA0102PWPR | 742-TPA0102PWPR | 033387-TPA0102PWPR | TPA0102PWPR | TPA0102PWPR | TPA0102PWPR | TPA0102PWPR |
| Product Name | TPA0102 1.5-W Stereo Audio Power Amplifier | Audio Amplifiers | HTSSOP Audio Amplifier | Linear - Linear - Amplifiers - Audio - TPA0102PWPR | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| Features | Thermal Shutdown Protection | ||||||||
| Supply Voltage (VS) | 3 to 5.5 volts | 5 volts | 3 to 5.5 volts | 5.5 to 3 volts | 3 to 5.5 volts | ||||
| Output Power | 1.5 watts | 1.5 watts | 1.5 watts | 1.5 watts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |