Texas Instruments High-Performance Analog Dual 1MHz TSSOP Operational Amplifier IC TLV9302IPWR

Description
40-V, dual 1MHz, RRO, MUX-friendly operational amplifier for cost-sensitive systems 8-TSSOP -40 to 125 Product overview: TLV9302IPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV9302IPWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
40-V, dual 1MHz, RRO, MUX-friendly operational amplifier for cost-sensitive systems 8-TSSOP -40 to 125 Product overview: TLV9302IPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV9302IPWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 1MHz TSSOP Operational Amplifier IC
687-TLV9302IPWR
Dual 1MHz TSSOP Operational Amplifier IC 687-TLV9302IPWR
40-V, dual 1MHz, RRO, MUX-friendly operational amplifier for cost-sensitive systems 8-TSSOP -40 to 125 Product overview: TLV9302IPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV9302IPWR can be used for catalog matching and distributor lookup.

40-V, dual 1MHz, RRO, MUX-friendly operational amplifier for cost-sensitive systems 8-TSSOP -40 to 125 Product overview: TLV9302IPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV9302IPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-53514-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-53514-2-ND
Instrumentation, Op Amps, Buffer Amps 296-53514-2-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-53514-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-53514-6-ND
Instrumentation, Op Amps, Buffer Amps 296-53514-6-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-53514-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-53514-1-ND
Instrumentation, Op Amps, Buffer Amps 296-53514-1-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 973760-TLV9302IPWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
973760-TLV9302IPWR
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 973760-TLV9302IPWR
Win Source Part Number: 973760-TLV9302IPWR Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel Number of Circuits: 2 Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 3V/µs Gain Bandwidth Product: 1 MHz Current - Input Bias: 10 pA Voltage - Input Offset: 500 µV Current - Supply: 150µA (x2 Channels) Current - Output / Channel: 60 mA Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 296-53514-6,296-5351 4-1,296-53514-2 Base Product Number: TLV9302 Voltage - Supply Span (Min): 4.5 V Voltage - Supply Span (Max): 40 V

Win Source Part Number: 973760-TLV9302IPWR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 3V/µs
Gain Bandwidth Product: 1 MHz
Current - Input Bias: 10 pA
Voltage - Input Offset: 500 µV
Current - Supply: 150µA (x2 Channels)
Current - Output / Channel: 60 mA
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-53514-6,296-53514-1,296-53514-2
Base Product Number: TLV9302
Voltage - Supply Span (Min): 4.5 V
Voltage - Supply Span (Max): 40 V

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV9302IPWR
Operational Amplifiers - Op Amps TLV9302IPWR
Operational Amplifiers - Op Amps 40-V, dual 1MHz, RRO, MUX-friendly operational amplifier for cost-sensitive systems 8-TSSOP -40 to 125

Operational Amplifiers - Op Amps 40-V, dual 1MHz, RRO, MUX-friendly operational amplifier for cost-sensitive systems 8-TSSOP -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV9302IPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV9302IPWR
Integrated Circuits (ICs) - Linear - Amplifiers TLV9302IPWR
IC OPAMP GP 2 CIRCUIT 8TSSOP

IC OPAMP GP 2 CIRCUIT 8TSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLV9302IPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV9302IPWR
Instrumentation, OP Amps, Buffer Amps TLV9302IPWR
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV9302IPWR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV9302IPWR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV9302IPWR
IC OPAMP GP 2 CIRCUIT 8TSSOP

IC OPAMP GP 2 CIRCUIT 8TSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV9302IPWR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLV9302IPWR
Instrumentation, OP Amps, Buffer Amps TLV9302IPWR
IC OPAMP GP 2 CIRCUIT 8TSSOP

IC OPAMP GP 2 CIRCUIT 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-TLV9302IPWR 296-53514-2-ND 973760-TLV9302IPWR TLV9302IPWR TLV9302IPWR TLV9302IPWR TLV9302IPWR TLV9302IPWR
Product Name Dual 1MHz TSSOP Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Features Rail-Rail-Out
Source Current (IS) 0.1500 milliamps 0.1500 milliamps 0.1500 milliamps 0.1500 milliamps
Slew Rate 3 V/µs 3 V/µs 3.00E-6 V/µs 3 V/µs 3 V/µs
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" 8-TSSOP (0.173", 4.40mm Width) Surface Mount SSOP; SOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Precision Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1721PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2000 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD602SQ/883B - 909569-AD602SQ/883B - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CERDIP
View Details
2 suppliers
Op Amps - 1223382 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOT; Sot-25
Number of Pins 5
View Details