The TPA3003D2PFBR is a 3-W per channel stereo Class-D audio power amplifier in a 48-pin TQFP package, designed to drive 8-Ω speakers from a 12-V supply without external heatsinks. It features a 32-step DC volume control ranging from -40 dB to 36 dB, third-generation modulation that replaces large LC filters with ferrite beads, and integrated thermal and short-circuit protection. The device operates from -40°C to 85°C and is supplied in tape-and-reel packaging with a moisture sensitivity level of 2 at 260°C peak reflow.
3-W Stereo Class-D Audio Power Amplifier with Volume Control (TPA3003) 48-TQFP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 033452-TPA3003D2PFBR
Packaging: Reel - TR
Type: Class D
Features: Differential Inputs, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 3.75W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TQFP (7x7)
Dimension: 48-TQFP
Supply Voltage - Operating: 8.5 V to 14 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Amplifier IC 2-Channel (Stereo) Class D 48-TQFP (7x7)
3-W stereo, 8.5- to 14-V supply, analog input Class-D audio amplifier w/ volume control 48-TQFP -40 to 85 Product overview: TPA3003D2PFBR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA3003D2PFBR can be used for catalog matching and distributor lookup.
Audio Amplifiers Ster Lo-Pwr Wide Sply Vltg Class-D
Amplifier IC 2-Channel (Stereo) Class D 48-TQFP (7x7)
IC AMP CLASS D STER 3.75W 48TQFP
IC AMP CLASS D STER 3.75W 48TQFP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TPA3003D2PFBR | 033452-TPA3003D2PFBR | TPA3003D2PFBR-ND | 742-TPA3003D2PFBR | TPA3003D2PFBR | TPA3003D2PFBR | TPA3003D2PFBR | TPA3003D2PFBR |
| Product Name | TPA3003D2 3-W Stereo Class-D Audio Power Amplifier with Volume Control (TPA3003) | Linear - Linear - Amplifiers - Audio - TPA3003D2PFBR | Audio Amplifiers | Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 8.5 to 14 volts | 8.5 to 14 volts | 12 volts | 8.5 to 14 volts | 14 to 8.5 volts | |||
| Output Power | 3.75 watts | 3.75 watts | 3.75 watts | 3.75 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Operation Class | Class D | Class D | Class D |