Enhanced Product Dual High Output Drive Operational Amplifier With Shutdown 10-MSOP-PowerPAD -55 to 125
Operational Amplifier, 2 Func, 3500uV Offset-Max, CMOS, PDSO10
Dual Op Amp, 2.7MHz BW, 320mA Output, 6V, MSOP Product overview: TLV4113MDGQREP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.7MHz, 320mA, 6V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2.7MHz, 320mA, 6V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV4113MDGQREP can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-HVSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-HVSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-HVSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1270454-TLV4113MDGQR
Packaging: Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 700μA
Amplifier Type: General Purpose
Slew Rate: 1.57V/μs
Gain Bandwidth Product: 2.7MHz
Current - Input Bias: 0.3pA
Voltage - Input Offset: 175μV
Current - Output / Channel: 320mA
Categories: Integrated Circuits
Supplier Device Package: 10-MSOP-PowerPad
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-TFSOP, 10-MSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Family Part Number: TLV4113
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.5V ~ 6V
Operational Amplifiers - Op Amps Dual Drive Op Amp Military Enhanced
IC OPAMP GP 2 CIRCUIT 10HVSSOP
IC OPAMP GP 2 CIRCUIT 10HVSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-HVSSOP
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV4113MDGQREP | TLV4113MDGQREP | 687-TLV4113MDGQREP | 296-22431-6-ND | 1270454-TLV4113MDGQREP | TLV4113MDGQREP | TLV4113MDGQREP | TLV4113MDGQREP | TLV4113MDGQREP |
| Product Name | TLV4113-EP Enhanced Product Dual High Output Drive Operational Amplifier With Shutdown | Dual 2.7MHz 320mA 6V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV4113MDGQREP | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.5 to 6 volts | 2.5 to 6 volts | 2.5 to 6 volts | 6 volts | |||||
| VOS | 3.5 millivolts | 0.1750 millivolts | 0.1750 millivolts | ||||||
| Quiescent Current (IQ) | 1000 microamps | ||||||||
| CMRR | 63 dB |