Texas Instruments TPA2016D2 2.8-W/Ch Stereo Class-D Audio Amplifier with SmartGainTM AGC/DRC (TPA2016) TPA2016D2YZHT

Description
2.8-W/Ch Stereo Class-D Audio Amplifier with SmartGainTM AGC/DRC (TPA2016) 16-DSBGA -40 to 85
Request a Quote
Description
2.8-W/Ch Stereo Class-D Audio Amplifier with SmartGainTM AGC/DRC (TPA2016) 16-DSBGA -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPA2016D2 is a stereo, filter-free Class-D audio amplifier with dynamic range compression and automatic gain control, designed for portable applications such as cellular handsets and PDAs. It is available in a 2.2 mm × 2.2 mm DSBGA package (YZH) with 16 pins. The device operates from a 2.5 V to 5.5 V supply and delivers 1.7 W per channel into an 8 Ω load at 5 V or 750 mW per channel at 3.6 V, and 2.8 W per channel into a 4 Ω load at 5 V or 1.5 W per channel at 3.6 V, all at 10% THD+N. It includes programmable AGC and DRC via I2C, digital volume control, thermal and short-circuit protection, and a shutdown current of 0.2 μA. The operating temperature range is -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The TPA2016D2 is a stereo, filter-free Class-D audio amplifier with dynamic range compression and automatic gain control, designed for portable applications such as cellular handsets and PDAs. It is available in a 2.2 mm × 2.2 mm DSBGA package (YZH) with 16 pins. The device operates from a 2.5 V to 5.5 V supply and delivers 1.7 W per channel into an 8 Ω load at 5 V or 750 mW per channel at 3.6 V, and 2.8 W per channel into a 4 Ω load at 5 V or 1.5 W per channel at 3.6 V, all at 10% THD+N. It includes programmable AGC and DRC via I2C, digital volume control, thermal and short-circuit protection, and a shutdown current of 0.2 μA. The operating temperature range is -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
TPA2016D2 2.8-W/Ch Stereo Class-D Audio Amplifier with SmartGainTM AGC/DRC (TPA2016) - TPA2016D2YZHT - Texas Instruments
Dallas, TX, United States
TPA2016D2 2.8-W/Ch Stereo Class-D Audio Amplifier with SmartGainTM AGC/DRC (TPA2016)
TPA2016D2YZHT
TPA2016D2 2.8-W/Ch Stereo Class-D Audio Amplifier with SmartGainTM AGC/DRC (TPA2016) TPA2016D2YZHT
2.8-W/Ch Stereo Class-D Audio Amplifier with SmartGainTM AGC/DRC (TPA2016) 16-DSBGA -40 to 85

2.8-W/Ch Stereo Class-D Audio Amplifier with SmartGainTM AGC/DRC (TPA2016) 16-DSBGA -40 to 85

Buy Now Datasheet
Audio Amplifiers - 296-TPA2016D2YZHTCT-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-TPA2016D2YZHTCT-ND
Audio Amplifiers 296-TPA2016D2YZHTCT-ND
Amplifier IC 2-Channel (Stereo) Class D 16-DSBGA (2.24x2.16)

Amplifier IC 2-Channel (Stereo) Class D 16-DSBGA (2.24x2.16)

Buy Now Datasheet
Audio Amplifiers - 296-TPA2016D2YZHTTR-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-TPA2016D2YZHTTR-ND
Audio Amplifiers 296-TPA2016D2YZHTTR-ND
Amplifier IC 2-Channel (Stereo) Class D 16-DSBGA (2.24x2.16)

Amplifier IC 2-Channel (Stereo) Class D 16-DSBGA (2.24x2.16)

Buy Now Datasheet
Audio Amplifiers - 296-TPA2016D2YZHTDKR-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-TPA2016D2YZHTDKR-ND
Audio Amplifiers 296-TPA2016D2YZHTDKR-ND
Amplifier IC 2-Channel (Stereo) Class D 16-DSBGA (2.24x2.16)

Amplifier IC 2-Channel (Stereo) Class D 16-DSBGA (2.24x2.16)

Buy Now Datasheet
Linear - Linear - Amplifiers - Audio - TPA2016D2YZHT - 141776-TPA2016D2YZHT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TPA2016D2YZHT
141776-TPA2016D2YZHT
Linear - Linear - Amplifiers - Audio - TPA2016D2YZHT 141776-TPA2016D2YZHT
Manufacturer: Texas Instruments Win Source Part Number: 141776-TPA2016D2YZHT Packaging: Reel - TR Type: Class D Features: Differential Inputs, I2C, Short-Circuit and Thermal Protection, Shutdown, Volume Control Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 2.8W x 2 @ 4 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-DSBGA (2x2) Dimension: 16-UFBGA, DSBGA Supply Voltage - Operating: 2.5 V to 5.5 V Alternative Parts (Cross-Reference): MAX98306ETD+T; TPA2026D2YZHR; TPA2001D2PWPG4; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 141776-TPA2016D2YZHT
Packaging: Reel - TR
Type: Class D
Features: Differential Inputs, I2C, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 2.8W x 2 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-DSBGA (2x2)
Dimension: 16-UFBGA, DSBGA
Supply Voltage - Operating: 2.5 V to 5.5 V
Alternative Parts (Cross-Reference): MAX98306ETD+T; TPA2026D2YZHR; TPA2001D2PWPG4;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual 2.8W 3.6V Audio Amplifier
742-TPA2016D2YZHT
Dual 2.8W 3.6V Audio Amplifier 742-TPA2016D2YZHT
2.8W Stereo Class-D Audio Amp, 2Ch, 8R, I2C, 3.6V Product overview: TPA2016D2YZHT from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.8W, 3.6V. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 2.8W, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA2016D2YZHT can be used for catalog matching and distributor lookup.

2.8W Stereo Class-D Audio Amp, 2Ch, 8R, I2C, 3.6V Product overview: TPA2016D2YZHT from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.8W, 3.6V. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 2.8W, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA2016D2YZHT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TPA2016D2YZHT
Integrated Circuits (ICs) - Linear - Amplifiers TPA2016D2YZHT
IC AMP CLASS D STER 2.8W 16DSBGA

IC AMP CLASS D STER 2.8W 16DSBGA

Supplier's Site
Sheung Wan, Hong Kong
Audio Amplifiers
TPA2016D2YZHT
Audio Amplifiers TPA2016D2YZHT
Audio Amplifiers 1.7W/Ch Stereo Class D Aud Amp

Audio Amplifiers 1.7W/Ch Stereo Class D Aud Amp

Buy Now Datasheet
Linear - Amplifiers - Audio - TPA2016D2YZHT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
TPA2016D2YZHT
Linear - Amplifiers - Audio TPA2016D2YZHT
IC AMP CLASS D STER 2.8W 16DSBGA

IC AMP CLASS D STER 2.8W 16DSBGA

Supplier's Site Datasheet
Audio Amplifiers - TPA2016D2YZHT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TPA2016D2YZHT
Audio Amplifiers TPA2016D2YZHT
Amplifier IC 2-Channel (Stereo) Class D 16-DSBGA (2.24x2.16)

Amplifier IC 2-Channel (Stereo) Class D 16-DSBGA (2.24x2.16)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Operational Amplifiers Audio Amplifier Chips Audio Amplifier Chips
Product Number TPA2016D2YZHT 296-TPA2016D2YZHTCT-ND 141776-TPA2016D2YZHT 742-TPA2016D2YZHT TPA2016D2YZHT TPA2016D2YZHT TPA2016D2YZHT TPA2016D2YZHT
Product Name TPA2016D2 2.8-W/Ch Stereo Class-D Audio Amplifier with SmartGainTM AGC/DRC (TPA2016) Audio Amplifiers Linear - Linear - Amplifiers - Audio - TPA2016D2YZHT Dual 2.8W 3.6V Audio Amplifier Integrated Circuits (ICs) - Linear - Amplifiers Audio Amplifiers Linear - Amplifiers - Audio Audio Amplifiers
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts 3.6 volts 5.5 to 2.5 volts 2.5 to 5.5 volts
Output Power 2.8 watts 2.8 watts 2.8 watts 2.8 watts 2.8 watts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DSBGA,QFN 16-UFBGA, DSBGA 16-DSBGA (2x2) Tape and Reel 16-UFBGA, DSBGA 16-UFBGA, DSBGA
Unlock Full Specs
to access all available technical data