General Purpose Amplifier 1 Circuit Rail-to-Rail 14-TSSOP
General Purpose Amplifier 1 Circuit Rail-to-Rail 14-TSSOP
General Purpose Amplifier 1 Circuit Rail-to-Rail 14-TSSOP
Low-Voltage, 4-uA, Rail-to-Rail I/O Operational Amplifier for Cost-Sensitive Systems 14-TSSOP -40 to 125 Product overview: TLV4379IPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV4379IPWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 797132-TLV4379IPWR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 90kHz
Amplifier Type: General
Current - Input Bias: 5pA
Voltage - Input Offset: 800μV
Family Name: TLV4379
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4μA
Manufacturer Package: 14-TSSOP
Output Current per Channel: 5mA
SR - Slew Rate: 0.03 V/μs
GBP - Gain Bandwidth Product: 90kHz
Dual Supply Voltage (±): 1.8 V ~ 5.5 V
Alternative Parts (Cross-Reference): ADA4505-4ARUZ; AD8508ARUZ-REEL; ADA4505-4ARUZ-RL; AD8508ARUZ;
Introduction Date: May 03, 2016
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 1 Circuit Rail-to-Rail 14-TSSOP
OP-AMP, 90KHZ, 0.03V/US, TSSOP-14; No. of Amplifiers:4 Amplifier; Bandwidth:90kHz; Slew Rate:0.03V/µs; Supply Voltage Range:1.8V to 5.5V, ± 900mV to ± 2.75V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT 14TSSOP
IC OPAMP GP 1 CIRCUIT 14TSSOP
IC OPAMP GP 1 CIRCUIT 14TSSOP
Operational Amplifiers - Op Amps Low-Voltage, 4-uA, Rail-to-Rail I/O Operational Amplifier for Cost-Sensitive Systems 14-TSSOP -40 to 125
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-44738-1-ND | 687-TLV4379IPWR | 797132-TLV4379IPWR | TLV4379IPWR | 27AJ0039 | TLV4379IPWR | TLV4379IPWR | TLV4379IPWR | TLV4379IPWR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | TSSOP Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV4379IPWR | Instrumentation, OP Amps, Buffer Amps | Op-Amp, 90Khz, 0.03V/us, Tssop-14; No. Of Amplifiers Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Features | Rail-Rail-Out | ||||||||
| Source Current (IS) | 0.0040 milliamps | 0.0040 milliamps | 0.0040 milliamps | 0.0040 milliamps | |||||
| Slew Rate | 0.0300 V/µs | 0.0300 V/µs | 0.0300 V/µs | 3.00E-8 V/µs | 0.0300 V/µs | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | 14-TSSOP (0.173, 4.40mm Width) | Surface Mount |