Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel (TR)
Product Status: Active
Amplifier Type: General Purpose
Number of Circuits: 4
Output Type: Push-Pull, Rail-to-Rail
Slew Rate: 20V/µs
Operating Temperature: -40°C ~ 125°C (TA)
Mounting Type: Surface Mount
MEMORY Product overview: TLV9354IDYYR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV9354IDYYR can be used for catalog matching and distributor lookup.
IC OP AMP 4CH 14-SOT-23-THIN
MEMORY
General Purpose Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-SOT-23-THIN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TLV9354IDYYR | 296-TLV9354IDYYRTR-ND | TLV9354IDYYR | TLV9354IDYYR | |
| Product Name | Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Slew Rate | 20 V/µs | 20 V/µs | 20 V/µs | 2.00E-5 V/µs | 20 V/µs |
| Standards | RoHS | RoHS | |||
| Supply Voltage (VS) | 4.5 to 40 volts | 40 volts | |||
| Bandwidth | 3.5 MHz | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |