2.1-W Stereo Class-D Audio Amplifier with Gain Select (TPA2012) 20-QFN -40 to 85
Amplifier IC 2-Channel (Stereo) Class D 20-QFN (4x4)
Amplifier IC 2-Channel (Stereo) Class D 20-QFN (4x4)
Amplifier IC 2-Channel (Stereo) Class D 20-QFN (4x4)
Audio Amp Speaker 2-CH Stereo 2.1W Class-D 20-Pin WQFN EP T/R Product overview: TPA2012D2RTJT from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.1W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA2012D2RTJT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 033428-TPA2012D2RTJT
Packaging: Reel - TR
Type: Class D
Features: Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 2.1W x 2 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-QFN (4x4)
Dimension: 20-WFQFN Exposed Pad
Supply Voltage - Operating: 2.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Audio Amp Speaker 2-CH Stereo 2.1W
Audio Amp Speaker 2-CH Stereo 2.1W
Audio Amp Speaker 2-CH Stereo 2.1W
IC AMP CLASS D STEREO 2.1W 20QFN
Audio Amplifiers 2.1W Stereo Class-D Aud Power Amplifier
IC AMP CLASS D STEREO 2.1W 20QFN
IC AMP CLASS D STEREO 2.1W 20QFN
Amplifier IC 2-Channel (Stereo) Class D 20-QFN (4x4)
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TPA2012D2RTJT | 296-26878-6-ND | 742-TPA2012D2RTJT | 033428-TPA2012D2RTJT | 6606178P | 6606178 | TPA2012D2RTJT | TPA2012D2RTJT | TPA2012D2RTJT | TPA2012D2RTJT | TPA2012D2RTJT |
| Product Name | TPA2012D2 2.1-W Stereo Class-D Audio Amplifier with Gain Select (TPA2012) | Audio Amplifiers | 2.1W Audio Amplifier | Linear - Linear - Amplifiers - Audio - TPA2012D2RTJT | Audio Amplifier ICs | Audio Amplifier ICs | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 3 to 5 volts | 5.5 to 2.5 volts | 2.5 to 5.5 volts | ||||
| Output Power | 2.1 watts | 2.1 watts | 2.1 watts | 2.1 watts | 2.1 watts | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | DSBGA,QFN | 20-WFQFN Exposed Pad | Tape and Reel | 20-QFN (4x4) | QFN | Qfn | Surface Mount | 20-WFQFN Exposed Pad | 20-WFQFN Exposed Pad |