2.8-W/Ch Stereo Class-D Audio Amplifier with Easy SmartGainTM AGC/DRC (TPA2017) 20-QFN -40 to 85
2.8W Class-D Audio Amp, Stereo, 2Ch, 4R, 5.5V, QFN Product overview: TPA2017D2RTJT from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.8W, 5.5V, QFN. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 2.8W, 5.5V, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA2017D2RTJT can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class D 20-QFN (4x4)
Amplifier IC 2-Channel (Stereo) Class D 20-QFN (4x4)
Amplifier IC 2-Channel (Stereo) Class D 20-QFN (4x4)
Audio Amplifiers 2.8W/Ch Stereo Class-D Audio Amp
IC AMP CLASS D STEREO 2.8W 20QFN
IC AMP CLASS D STEREO 2.8W 20QFN
Amplifier IC 2-Channel (Stereo) Class D 20-QFN (4x4)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | TPA2017D2RTJT | 742-TPA2017D2RTJT | 296-24395-2-ND | TPA2017D2RTJT | TPA2017D2RTJT | TPA2017D2RTJT | TPA2017D2RTJT |
| Product Name | TPA2017D2 2.8-W/Ch Stereo Class-D Audio Amplifier with Easy SmartGainTM AGC/DRC (TPA2017) | Dual 2.8W 5.5V QFN Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 3.6 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | 2.5 to 5.5 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | Tape and Reel | 20-WFQFN Exposed Pad | 20-WFQFN Exposed Pad | 20-WFQFN Exposed Pad | |||
| Features | Thermal Shutdown Protection |