4-Ch 10MHz CMOS Op Amp, RRIO, 14-QFN Product overview: TLV9064IRUCR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, QFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, QFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV9064IRUCR can be used for catalog matching and distributor lookup.
Win Source Part Number: 964775-TLV9064IRUCR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 4
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: CMOS
Slew Rate: 6.5V/µs
Gain Bandwidth Product: 10 MHz
Current - Input Bias: 0.5 pA
Voltage - Input Offset: 300 µV
Current - Supply: 538µA (x4 Channels)
Current - Output / Channel: 50 mA
Package / Case: 14-XFQFN
Supplier Device Package: 14-QFN (2x2)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-53436-1,296-5343
Base Product Number: TLV9064
Voltage - Supply Span (Min): 1.8 V
Voltage - Supply Span (Max): 5.5 V
CMOS Amplifier 4 Circuit Rail-to-Rail 14-QFN (2x2)
CMOS Amplifier 4 Circuit Rail-to-Rail 14-QFN (2x2)
CMOS Amplifier 4 Circuit Rail-to-Rail 14-QFN (2x2)
IC CMOS 4 CIRCUIT 14QFN
IC CMOS 4 CIRCUIT 14QFN
CMOS Amplifier 4 Circuit Rail-to-Rail 14-QFN (2x2)
IC CMOS 4 CIRCUIT 14QFN
Operational Amplifiers - Op Amps 4 channel, 10-MHz, Low-Noise, RRIO, CMOS Operational Amplifier for Cost-Sensitive Systems 14-QFN -40 to 125
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TLV9064IRUCR | 964775-TLV9064IRUCR | 296-53436-2-ND | TLV9064IRUCR | TLV9064IRUCR | TLV9064IRUCR | TLV9064IRUCR | TLV9064IRUCR |
| Product Name | 10MHz QFN Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Source Current (IS) | 0.5380 milliamps | 0.5380 milliamps | 0.5380 milliamps | 0.5380 milliamps | ||||
| VOS | 0.3000 millivolts | 0.3000 millivolts | 0.3000 millivolts | |||||
| IBIAS | 5.00E-7 µA | 5.00E-7 µA | 5.00E-7 µA | |||||
| GBW | 10 MHz | 10 MHz | 10 MHz |