1.4-W Mono Class-D Audio Amplifier (TPA2005) 8-MSOP-PowerPAD -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1271789-TPA2005D1DGN
Packaging: Tube
Type: Class D
Mounting Style: SMD
Features: Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Output Type: 1-Channel (Mono)
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP-PowerPad
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP, 8-MSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Family Part Number: TPA2005D1
Manufacturer Pack Quantity: 80
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 5.5V
Max Output Power x Channels at Load: 1.45W x 1 at 8Ohm
Amplifier IC 1-Channel (Mono) Class D 8-HVSSOP
1.4-W Mono Class-D Audio Amplifier (TPA2005) 8-HVSSOP -40 to 85 Product overview: TPA2005D1DGNG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA2005D1DGNG4 can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class D 8-HVSSOP
Audio Amplifiers Mono Fully Diff Filter-Free Class-D
IC AMP CLASS D MONO 1.45W 8MSOP
IC AMP CLASS D MONO 1.45W 8MSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TPA2005D1DGNG4 | 1271789-TPA2005D1DGNG4 | TPA2005D1DGNG4-ND | 742-TPA2005D1DGNG4 | TPA2005D1DGNG4 | TPA2005D1DGNG4 | TPA2005D1DGNG4 | TPA2005D1DGNG4 |
| Product Name | TPA2005D1 1.4-W Mono Class-D Audio Amplifier (TPA2005) | Linear - Linear - Amplifiers - Audio - TPA2005D1DGNG4 | Audio Amplifiers | Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | ||
| Output Power | 1.4 watts | 1.45 watts | 1.45 watts | 1.45 watts | 1.45 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |