Win Source Part Number: 983438-TLV9052IPWR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: CMOS
Slew Rate: 15V/µs
Gain Bandwidth Product: 5 MHz
Current - Input Bias: 2 pA
Voltage - Input Offset: 330 µV
Current - Supply: 330µA
Current - Output / Channel: 50 mA
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-TLV9052IPWRCT,29
Base Product Number: TLV9052
Voltage - Supply Span (Min): 1.8 V
Voltage - Supply Span (Max): 5.5 V
CMOS Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
Dual 5MHz, 15V/us high slew-rate, RRIO op amp 8-TSSOP -40 to 125 Product overview: TLV9052IPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5MHz, 15V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5MHz, 15V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV9052IPWR can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
Operational Amplifiers - Op Amps Dual 5MHz, 15V/us high slew-rate, RRIO op amp 8-TSSOP -40 to 125
IC CMOS 2 CIRCUIT 8TSSOP
IC CMOS 2 CIRCUIT 8TSSOP
IC CMOS 2 CIRCUIT 8TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 983438-TLV9052IPWR | 296-TLV9052IPWRCT-ND | 687-TLV9052IPWR | TLV9052IPWR | TLV9052IPWR | TLV9052IPWR | TLV9052IPWR | TLV9052IPWR |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Dual 5MHz 15V TSSOP Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.3300 milliamps | 0.3300 milliamps | 0.3300 milliamps | 0.3300 milliamps | ||||
| VOS | 0.3300 millivolts | 0.3300 millivolts | 0.3300 millivolts | |||||
| IBIAS | 2.00E-6 µA | 2.00E-6 µA | 2.00E-6 µA | |||||
| GBW | 5 MHz | 5 MHz | 5 MHz | |||||
| Slew Rate | 15 V/µs | 15 V/µs | 15 V/µs | 1.50E-5 V/µs | 15 V/µs |