Texas Instruments TPA2011D1 3.2W mono class-d with auto-recovering short-circuit protection TPA2011D1YFFR

Description
3.2W mono class-d with auto-recovering short-circuit protection 9-DSBGA -40 to 85
Request a Quote
Description
3.2W mono class-d with auto-recovering short-circuit protection 9-DSBGA -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPA2011D1 is a 3.2-W mono filter-free class-D audio power amplifier with auto-recovering short-circuit protection and thermal overload protection, housed in a 9-ball DSBGA package measuring 1.21 mm × 1.16 mm. It operates from -40°C to 85°C, delivers 3.24 W into 4 Ω at 5 V with 10% THD+N, and has a quiescent current of 1.5 mA. The device features an integrated 300 kΩ feedback resistor, an image reject filter for DAC noise reduction, and a noise floor of 20 μV. It is designed for portable audio applications such as cellular handsets and PDAs.

Datasheet Summary
Powered by GS/AI

The TPA2011D1 is a 3.2-W mono filter-free class-D audio power amplifier with auto-recovering short-circuit protection and thermal overload protection, housed in a 9-ball DSBGA package measuring 1.21 mm × 1.16 mm. It operates from -40°C to 85°C, delivers 3.24 W into 4 Ω at 5 V with 10% THD+N, and has a quiescent current of 1.5 mA. The device features an integrated 300 kΩ feedback resistor, an image reject filter for DAC noise reduction, and a noise floor of 20 μV. It is designed for portable audio applications such as cellular handsets and PDAs.

Suppliers

Company
Product
Description
Supplier Links
TPA2011D1 3.2W mono class-d with auto-recovering short-circuit protection - TPA2011D1YFFR - Texas Instruments
Dallas, TX, United States
TPA2011D1 3.2W mono class-d with auto-recovering short-circuit protection
TPA2011D1YFFR
TPA2011D1 3.2W mono class-d with auto-recovering short-circuit protection TPA2011D1YFFR
3.2W mono class-d with auto-recovering short-circuit protection 9-DSBGA -40 to 85

3.2W mono class-d with auto-recovering short-circuit protection 9-DSBGA -40 to 85

Buy Now Datasheet
Singapore, Singapore
3.24W Audio Amplifier
742-TPA2011D1YFFR
3.24W Audio Amplifier 742-TPA2011D1YFFR
Audio Amp Speaker 1-CH Mono 3.24W Class-D 9-Pin DSBGA T/R Product overview: TPA2011D1YFFR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.24W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 3.24W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA2011D1YFFR can be used for catalog matching and distributor lookup.

Audio Amp Speaker 1-CH Mono 3.24W Class-D 9-Pin DSBGA T/R Product overview: TPA2011D1YFFR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.24W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 3.24W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA2011D1YFFR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - TPA2011D1YFFR - 033426-TPA2011D1YFFR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TPA2011D1YFFR
033426-TPA2011D1YFFR
Linear - Linear - Amplifiers - Audio - TPA2011D1YFFR 033426-TPA2011D1YFFR
Manufacturer: Texas Instruments Win Source Part Number: 033426-TPA2011D1YFFR Packaging: Reel - TR Type: Class D Features: Differential Inputs, Short-Circuit and Thermal Protection, Shutdown Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 3.24W x 1 @ 4 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 9-DSBGA (1.2x1.3) Dimension: 9-UFBGA, DSBGA Supply Voltage - Operating: 2.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 033426-TPA2011D1YFFR
Packaging: Reel - TR
Type: Class D
Features: Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 3.24W x 1 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 9-DSBGA (1.2x1.3)
Dimension: 9-UFBGA, DSBGA
Supply Voltage - Operating: 2.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Audio Amplifiers - 296-25556-6-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-25556-6-ND
Audio Amplifiers 296-25556-6-ND
Amplifier IC 1-Channel (Mono) Class D 9-DSBGA

Amplifier IC 1-Channel (Mono) Class D 9-DSBGA

Buy Now Datasheet
Audio Amplifiers - 296-25556-2-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-25556-2-ND
Audio Amplifiers 296-25556-2-ND
Amplifier IC 1-Channel (Mono) Class D 9-DSBGA

Amplifier IC 1-Channel (Mono) Class D 9-DSBGA

Buy Now Datasheet
Audio Amplifiers - 296-25556-1-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-25556-1-ND
Audio Amplifiers 296-25556-1-ND
Amplifier IC 1-Channel (Mono) Class D 9-DSBGA

Amplifier IC 1-Channel (Mono) Class D 9-DSBGA

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TPA2011D1YFFR
Integrated Circuits (ICs) - Linear - Amplifiers TPA2011D1YFFR
IC AMP CLASS D MONO 3.24W 9DSBGA

IC AMP CLASS D MONO 3.24W 9DSBGA

Supplier's Site
Sheung Wan, Hong Kong
Audio Amplifiers
TPA2011D1YFFR
Audio Amplifiers TPA2011D1YFFR
Audio Amplifiers 3.2W mono class-D

Audio Amplifiers 3.2W mono class-D

Buy Now Datasheet
Linear - Amplifiers - Audio - TPA2011D1YFFR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
TPA2011D1YFFR
Linear - Amplifiers - Audio TPA2011D1YFFR
IC AMP CLASS D MONO 3.24W 9DSBGA

IC AMP CLASS D MONO 3.24W 9DSBGA

Supplier's Site Datasheet
Audio Amplifiers - TPA2011D1YFFR - ODG (Origin Data Global)
Shenzhen, China
Audio Amplifiers
TPA2011D1YFFR
Audio Amplifiers TPA2011D1YFFR
IC AMP CLASS D MONO 3.24W 9DSBGA

IC AMP CLASS D MONO 3.24W 9DSBGA

Supplier's Site Datasheet
Operational Amplifier/Comparator >> Audio Power OpAmps - TPA2011D1YFFR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Audio Power OpAmps
TPA2011D1YFFR
Operational Amplifier/Comparator >> Audio Power OpAmps TPA2011D1YFFR
单声道 3.24Wx1@4Ω DSBGA-9 Audio Power OpAmps ROHS

单声道 3.24Wx1@4Ω DSBGA-9 Audio Power OpAmps ROHS

Supplier's Site Datasheet
Audio Amplifiers - TPA2011D1YFFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TPA2011D1YFFR
Audio Amplifiers TPA2011D1YFFR
Amplifier IC 1-Channel (Mono) Class D 9-DSBGA

Amplifier IC 1-Channel (Mono) Class D 9-DSBGA

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd.
Product Category Amplifier and Comparator Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Operational Amplifiers Audio Amplifier Chips Amplifier and Comparator Chips Power Operational Amplifiers Audio Amplifier Chips
Product Number TPA2011D1YFFR 742-TPA2011D1YFFR 033426-TPA2011D1YFFR 296-25556-6-ND TPA2011D1YFFR TPA2011D1YFFR TPA2011D1YFFR TPA2011D1YFFR TPA2011D1YFFR TPA2011D1YFFR
Product Name TPA2011D1 3.2W mono class-d with auto-recovering short-circuit protection 3.24W Audio Amplifier Linear - Linear - Amplifiers - Audio - TPA2011D1YFFR Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Audio Amplifiers Linear - Amplifiers - Audio Audio Amplifiers Operational Amplifier/Comparator >> Audio Power OpAmps Audio Amplifiers
Standards and Certifications RoHS RoHS
Package Type DSBGA DSBGA 9-DSBGA (1.2x1.3) 9-UFBGA, DSBGA 9-UFBGA, DSBGA Surface Mount 9-UFBGA, DSBGA
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Pins 9 9
Supply Voltage (VS) 2.5 to 5.5 volts 2.5 to 5.5 volts 5.5 to 2.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts
Unlock Full Specs
to access all available technical data