Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class D 48-HTSSOP
AUDIO AMPLIFIER, 2 CHANNEL(S)
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TPA005D12DCAR | TPA005D12DCAR |
| Product Name | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 5.5 to 4.5 volts |
| Output Power | 2 watts | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |