Texas Instruments High-Performance Analog Automotive Dual 3.7kHz 8MHz Operational Amplifier IC TLV522DGKT

Description
Dual Op Amp, 8-Pin, 3.7kHz Slew Rate, 8MHz BW, Automotive Product overview: TLV522DGKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, 3.7kHz, 8MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Dual, 3.7kHz, 8MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV522DGKT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Op Amp, 8-Pin, 3.7kHz Slew Rate, 8MHz BW, Automotive Product overview: TLV522DGKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, 3.7kHz, 8MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Dual, 3.7kHz, 8MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV522DGKT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Dual 3.7kHz 8MHz Operational Amplifier IC - 687-TLV522DGKT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Dual 3.7kHz 8MHz Operational Amplifier IC
687-TLV522DGKT
Automotive Dual 3.7kHz 8MHz Operational Amplifier IC 687-TLV522DGKT
Dual Op Amp, 8-Pin, 3.7kHz Slew Rate, 8MHz BW, Automotive Product overview: TLV522DGKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, 3.7kHz, 8MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Dual, 3.7kHz, 8MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV522DGKT can be used for catalog matching and distributor lookup.

Dual Op Amp, 8-Pin, 3.7kHz Slew Rate, 8MHz BW, Automotive Product overview: TLV522DGKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, 3.7kHz, 8MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Dual, 3.7kHz, 8MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV522DGKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-44391-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-44391-2-ND
Instrumentation, Op Amps, Buffer Amps 296-44391-2-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-44391-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-44391-1-ND
Instrumentation, Op Amps, Buffer Amps 296-44391-1-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV522DGKT - 797133-TLV522DGKT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV522DGKT
797133-TLV522DGKT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV522DGKT 797133-TLV522DGKT
Manufacturer: Texas Instruments Win Source Part Number: 797133-TLV522DGKT Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: CMOS Current - Input Bias: 1pA Voltage - Input Offset: 1mV Family Name: TLV522 Categories: Integrated Circuits (ICs) Operating Supply Current: 500nA Manufacturer Package: 8-VSSOP Output Current per Channel: 5mA SR - Slew Rate: 0.0037 V/μs GBP - Gain Bandwidth Product: 8kHz Dual Supply Voltage (±): 1.7 V ~ 5.5 V Alternative Parts (Cross-Reference): MAX40018ATA+T; MAX40018ATA+ ; BU7266FVM-TR; BU7266SFVM-TR; Introduction Date: June 01, 2016 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797133-TLV522DGKT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: CMOS
Current - Input Bias: 1pA
Voltage - Input Offset: 1mV
Family Name: TLV522
Categories: Integrated Circuits (ICs)
Operating Supply Current: 500nA
Manufacturer Package: 8-VSSOP
Output Current per Channel: 5mA
SR - Slew Rate: 0.0037 V/μs
GBP - Gain Bandwidth Product: 8kHz
Dual Supply Voltage (±): 1.7 V ~ 5.5 V
Alternative Parts (Cross-Reference): MAX40018ATA+T; MAX40018ATA+ ; BU7266FVM-TR; BU7266SFVM-TR;
Introduction Date: June 01, 2016
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLV522DGKT
Operational Amplifiers - Op Amps TLV522DGKT
Operational Amplifiers - Op Amps 500-nA Nanopower, Dual, RRIO, CMOS-Input Operational Amplifier for Cost-Sensitive Systems 8-VSSOP -40 to 125

Operational Amplifiers - Op Amps 500-nA Nanopower, Dual, RRIO, CMOS-Input Operational Amplifier for Cost-Sensitive Systems 8-VSSOP -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV522DGKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV522DGKT
Integrated Circuits (ICs) - Linear - Amplifiers TLV522DGKT
IC CMOS 2 CIRCUIT 8VSSOP

IC CMOS 2 CIRCUIT 8VSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLV522DGKT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLV522DGKT
Instrumentation, OP Amps, Buffer Amps TLV522DGKT
IC CMOS 2 CIRCUIT 8VSSOP

IC CMOS 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Op-Amp, 8Khz, 3.6V/ms, Vssop-8; No. Of Amplifiers Texas Instruments - 27AJ0040 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 8Khz, 3.6V/ms, Vssop-8; No. Of Amplifiers Texas Instruments
27AJ0040
Op-Amp, 8Khz, 3.6V/ms, Vssop-8; No. Of Amplifiers Texas Instruments 27AJ0040
OP-AMP, 8KHZ, 3.6V/MS, VSSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:8kHz; Slew Rate:3.6V/ms; Supply Voltage Range:1.7V to 5.5V; Amplifier Case Style:VSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP-AMP, 8KHZ, 3.6V/MS, VSSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:8kHz; Slew Rate:3.6V/ms; Supply Voltage Range:1.7V to 5.5V; Amplifier Case Style:VSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLV522DGKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV522DGKT
Instrumentation, OP Amps, Buffer Amps TLV522DGKT
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV522DGKT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLV522DGKT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLV522DGKT
IC CMOS 2 CIRCUIT 8VSSOP

IC CMOS 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number 687-TLV522DGKT 296-44391-2-ND 797133-TLV522DGKT TLV522DGKT TLV522DGKT TLV522DGKT 27AJ0040 TLV522DGKT TLV522DGKT
Product Name Automotive Dual 3.7kHz 8MHz Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV522DGKT Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Op-Amp, 8Khz, 3.6V/ms, Vssop-8; No. Of Amplifiers Texas Instruments Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Features Rail-Rail-Out
Source Current (IS) 5.00E-4 milliamps 5.00E-4 milliamps 5.00E-4 milliamps 5.00E-4 milliamps
Slew Rate 0.0037 V/µs 0.0037 V/µs 3.70E-9 V/µs 0.0037 V/µs 0.0037 V/µs
Package Type MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Surface Mount SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Dual Low Power CMOS Operational Amplifier - ALD2732PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.75 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Op Amps - 2448620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; SOP-8
Number of Pins 8
View Details
TLV2264AM Low Voltage Rail-To-Rail Low Power Precision Advanced LinCMOS(TM) Quad Operational Amplifier - 5962-9550404Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 250 microamps
View Details