350-mW Mono Class-AB Audio Amplifier 8-MSOP-PowerPAD
Amplifier IC 1-Channel (Mono) Class AB 8-HVSSOP
Amplifier IC 1-Channel (Mono) Class AB 8-HVSSOP
Amplifier IC 1-Channel (Mono) Class AB 8-HVSSOP
Mono Class-AB Audio Amplifier, 350mW, 1.4MHz, 5.5V, HTSSOP EP Product overview: TPA301DGNR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350mW, 1.4MHz, 5.5V, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 350mW, 1.4MHz, 5.5V, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA301DGNR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 033459-TPA301DGNR
Packaging: Reel - TR
Type: Class AB
Features: Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 700mW x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP-PowerPad
Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supply Voltage - Operating: 2.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
IC AMP CLASS AB MONO 700MW 8MSOP
IC AMP CLASS AB MONO 700MW 8MSOP
Amplifier IC 1-Channel (Mono) Class AB 8-HVSSOP
IC AMP CLASS AB MONO 700MW 8MSOP
Audio Amplifiers 0.35-W Mono Audio Power Amplifier
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TPA301DGNR | 296-50027-2-ND | 742-TPA301DGNR | 033459-TPA301DGNR | TPA301DGNR | TPA301DGNR | TPA301DGNR | TPA301DGNR | TPA301DGNR |
| Product Name | TPA301 350-mW Mono Class-AB Audio Amplifier | Audio Amplifiers | 350mW 1.4MHz 5.5V HTSSOP Audio Amplifier | Linear - Linear - Amplifiers - Audio - TPA301DGNR | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.5 to 5 volts | 2.5 to 5.5 volts | 5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | |||
| Output Power | 0.3500 watts | 0.7000 watts | 0.7000 watts | 0.7000 watts | 0.7000 watts | ||||
| Package Type | MSOP-PowerPAD,SOIC | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | Tape and Reel | SOP; MSOP; 8-MSOP-PowerPad | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | ||
| Features | Thermal Shutdown Protection |