General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
QUAD 10-MHZ, 40-V RAIL-TO-RAIL O
QUAD 10-MHZ, 40-V RAIL-TO-RAIL O
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-TLV9364IPWRTR-ND | TLV9364IPWR | TLV9364IPWR | TLV9364IPWR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||
| Source Current (IS) | 2.6 milliamps | 2.6 milliamps | 2.6 milliamps | |
| Slew Rate | 25 V/µs | 2.50E-5 V/µs | 25 V/µs | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | 10 pA | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) |