General Purpose Amplifier 2 Circuit Rail-to-Rail 10-VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-VSSOP
IC OPAMP GP 2 CIRCUIT 10VSSOP Product overview: TLV9102SIDGSR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV9102SIDGSR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1319781-TLV9102SIDGS
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Number of Circuits: 2
Standard Package: 2,500
Mounting: Surface Mount
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 4.5V/µs
Gain Bandwidth Product: 1.1 MHz
Current - Input Bias: 10 pA
Voltage - Input Offset: 300 µV
Current - Supply: 115µA (x2 Channels)
Current - Output / Channel: 80 mA
Supplier Device Package: 10-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-TLV9102SIDGSRDKR
Base Product Number: TLV9102
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 16 V
IC OPAMP GP 2 CIRCUIT 10VSSOP
IC OPAMP GP 2 CIRCUIT 10VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-VSSOP
IC OPAMP GP 2 CIRCUIT 10VSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 296-TLV9102SIDGSRCT-ND | 687-TLV9102SIDGSR | 1319781-TLV9102SIDGSR | TLV9102SIDGSR | TLV9102SIDGSR | TLV9102SIDGSR | TLV9102SIDGSR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | ||||||
| Source Current (IS) | 0.1150 milliamps | 0.1150 milliamps | 0.1150 milliamps | 0.1150 milliamps | |||
| Slew Rate | 4.5 V/µs | 4.5 V/µs | 4.5 V/µs | 4.50E-6 V/µs | 4.5 V/µs | 4.5 V/µs | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Tape & Reel (TR) | SOP; MSOP; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | Surface Mount |