2.75-W Mono Class-D Audio Amplifier with 2 V/V Fixed Gain (TPA2032) 9-DSBGA -40 to 85
Amplifier IC 1-Channel (Mono) Class D 9-DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 033440-TPA2032D1YZFR
Packaging: Reel - TR
Type: Class D
Features: Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 2.75W x 1 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 9-DSBGA
Dimension: 9-UFBGA, DSBGA
Supply Voltage - Operating: 2.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Mono Class-D Audio Amp, 2.75W, 6dB Gain, 4R, 2.5-5.5V, BGA Product overview: TPA2032D1YZFR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.75W, 5.5V, BGA. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2.75W, 5.5V, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA2032D1YZFR can be used for catalog matching and distributor lookup.
Audio Amplifiers 2.75W Mon Fully Diff Class-D Aud Amp
IC AMP CLASS D MONO 2.75W 9DSBGA
IC AMP CLASS D MONO 2.75W 9DSBGA
IC AMP CLASS D MONO 2.75W 9DSBGA
Amplifier IC 1-Channel (Mono) Class D 9-DSBGA
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | TPA2032D1YZFR | 296-20659-2-ND | 033440-TPA2032D1YZFR | 742-TPA2032D1YZFR | TPA2032D1YZFR | TPA2032D1YZFR | TPA2032D1YZFR | TPA2032D1YZFR | TPA2032D1YZFR |
| Product Name | TPA2032D1 2.75-W Mono Class-D Audio Amplifier with 2 V/V Fixed Gain (TPA2032) | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TPA2032D1YZFR | 2.75W 5.5V BGA Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| Features | Thermal Shutdown Protection | ||||||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5 volts | 5.5 to 2.5 volts | 2.5 to 5.5 volts | ||||
| Output Power | 2.75 watts | 2.75 watts | 2.75 watts | 2.75 watts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Operation Class | Class D | Class D | Class D |