Texas Instruments High-Performance Analog Audio Amplifiers TPA0122PWPR

Description
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 24-HTSSOP
Request a Quote Datasheet
Description
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 24-HTSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Amplifiers - 296-2451-2-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
296-2451-2-ND
Audio Amplifiers 296-2451-2-ND
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 24-HTSSOP

Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 24-HTSSOP

Buy Now Datasheet
Singapore, Singapore
2W HTSSOP Audio Amplifier
742-TPA0122PWPR
2W HTSSOP Audio Amplifier 742-TPA0122PWPR
2W Stereo APA With Internal Gain Settings 24-HTSSOP -40 to 85 Product overview: TPA0122PWPR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2W, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA0122PWPR can be used for catalog matching and distributor lookup.

2W Stereo APA With Internal Gain Settings 24-HTSSOP -40 to 85 Product overview: TPA0122PWPR from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2W, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TPA0122PWPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - TPA0122PWPR - 033390-TPA0122PWPR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TPA0122PWPR
033390-TPA0122PWPR
Linear - Linear - Amplifiers - Audio - TPA0122PWPR 033390-TPA0122PWPR
Manufacturer: Texas Instruments Win Source Part Number: 033390-TPA0122PWPR Packaging: Reel - TR Type: Class AB Features: Depop, Differential Inputs, Input Multiplexer, Shutdown, Thermal Protection, Volume Control Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) with Stereo Headphones Max Output Power x Channels @ Load: 2.6W x 2 @ 8 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-HTSSOP Dimension: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 033390-TPA0122PWPR
Packaging: Reel - TR
Type: Class AB
Features: Depop, Differential Inputs, Input Multiplexer, Shutdown, Thermal Protection, Volume Control
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load: 2.6W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-HTSSOP
Dimension: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Audio Amplifiers - TPA0122PWPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TPA0122PWPR
Audio Amplifiers TPA0122PWPR
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 24-HTSSOP

Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 24-HTSSOP

Buy Now Datasheet
Linear - Amplifiers - Audio - TPA0122PWPR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
TPA0122PWPR
Linear - Amplifiers - Audio TPA0122PWPR
IC AMP AB STEREO 2.6W 24HTSSOP

IC AMP AB STEREO 2.6W 24HTSSOP

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TPA0122PWPR
Integrated Circuits (ICs) - Linear - Amplifiers TPA0122PWPR
IC AMP AB STEREO 2.6W 24HTSSOP

IC AMP AB STEREO 2.6W 24HTSSOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers
Product Number 296-2451-2-ND 742-TPA0122PWPR 033390-TPA0122PWPR TPA0122PWPR TPA0122PWPR TPA0122PWPR
Product Name Audio Amplifiers 2W HTSSOP Audio Amplifier Linear - Linear - Amplifiers - Audio - TPA0122PWPR Audio Amplifiers Linear - Amplifiers - Audio Integrated Circuits (ICs) - Linear - Amplifiers
Features Thermal Shutdown Protection
Supply Voltage (VS) 4.5 to 5.5 volts 5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts 5.5 to 4.5 volts
Output Power 2.6 watts 2.6 watts 2.6 watts 2.6 watts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data